EN
  • EN
  • DE

MAX17263LETD+T

Part No MAX17263LETD+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC DRIVER 14TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Series ModelGauge™
Package Tape & Reel
Product Status Active
Type Driver
Applications Battery Level Indication
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-TDFN (3x3)
Base Product Number MAX17263
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372086-MAX17263LETD+T
Ultra Librarian 3D Model Ultra Librarian MAX17263LETD+T CAD Model

Description

Maxim Integrated's MAX17263LETD+T: A High-Precision Fuel-Gauge IC

The MAX17263LETD+T from Maxim Integrated is a state-of-the-art fuel-gauge integrated circuit (IC) designed to provide precise battery state-of-charge (SOC) readings for a variety of battery types. This compact, low-power device is ideal for portable applications, ranging from smartphones and tablets to wireless speakers and medical devices.

At the heart of the MAX17263LETD+T is Maxim Integrated's unique ModelGauge™ m5 EZ algorithm, which eliminates the need for battery characterization for most applications. The algorithm provides industry-leading fuel-gauging accuracy by combining the short-term accuracy and linearity of a coulomb counter with the long-term stability of a voltage-based fuel gauge, along with temperature compensation to provide a robust SOC solution across a wide range of operating conditions.

One of the key features of the MAX17263LETD+T is its high level of integration. The IC includes a sophisticated energy-optimization mechanism that reduces the quiescent current to a mere 7µA in the full operating temperature range, which significantly extends battery life in portable devices. Additionally, the device supports a wide range of battery voltages from 4.5V to 36V, making it versatile for multi-cell battery configurations.

The MAX17263LETD+T also includes an integrated current-sense amplifier, eliminating the need for external components and simplifying the design process. The device provides a host of valuable diagnostics and safety features, such as overvoltage, undervoltage, overcurrent, and short-circuit protection, ensuring reliable operation under various conditions.

For ease of integration, the MAX17263LETD+T communicates with the host system via an I2C interface, allowing for easy access to the battery data and configuration settings. The IC is housed in a tiny, lead-free 10-pin TDFN package, which is ideal for space-constrained applications.

In summary, the MAX17263LETD+T from Maxim Integrated is a sophisticated, highly accurate fuel-gauge IC that simplifies the design process and enhances the user experience by providing reliable battery SOC information. Its low power consumption, high level of integration, and robust safety features make it an excellent choice for designers looking to optimize battery performance in their next-generation portable devices.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0315 $55.1575
12+ $9.0515 $108.6180
18+ $8.7686 $157.8348
24+ $8.4858 $203.6592
31+ $8.2029 $254.2899
41+ $7.3544 $301.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess