EN
  • EN
  • DE

ATAES132A-SHER-B

Part No ATAES132A-SHER-B
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tube
Product Status Active
Type Authentication Chip
Applications Networking and Communications
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATAES132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.32.0051
Win Source Part Number 1371446-ATAES132A-SHER-B
Ultra Librarian 3D Model Ultra Librarian ATAES132A-SHER-B CAD Model

Description

ATAES132A-SHER-B - A Secure, High-Performance Solution from Microchip Technology

The ATAES132A-SHER-B by Microchip Technology is a high-security, 32K AES Serial EEPROM device designed to provide robust data protection and authentication solutions for a wide range of applications. This powerful cryptographic component features a hardware-based AES engine that supports 128-bit encryption and decryption, ensuring that sensitive data remains secure against unauthorized access and tampering.

Key Features:

  • Advanced Security: With a built-in 128-bit AES hardware cryptographic engine, the ATAES132A-SHER-B offers secure data encryption and decryption, providing a high level of security for your system.
  • Memory Capacity: The device boasts a 32K-bit (4K x 8) EEPROM memory, allowing for ample storage of secure data and cryptographic keys.
  • Flexible Interface: It supports both I2C and Single-Wire interfaces, making it versatile and easy to integrate into various system designs.
  • Robust Authentication: The ATAES132A-SHER-B can generate and securely store unique cryptographic keys, enabling strong authentication protocols to protect against counterfeiting and cloning.
  • High Endurance: The EEPROM cells are rated for high endurance, with 1 million erase/write cycles and a data retention period of over 10 years, ensuring the reliability and longevity of stored data.
  • Small Footprint: Housed in an 8-lead SOIC package, this compact device is suitable for space-constrained applications.

Designed with the needs of modern electronic systems in mind, the ATAES132A-SHER-B is an ideal choice for applications requiring secure data exchange and storage. These include but are not limited to industrial control systems, medical devices, smart grid infrastructure, and consumer electronics that require protection against various security threats.

The ATAES132A-SHER-B is a testament to Microchip Technology's commitment to providing advanced security solutions that meet the evolving challenges of data protection. By incorporating this secure EEPROM into your design, you can achieve a new level of confidence in the integrity and safety of your system's data.

You May Also Be Interested in

Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6008 $56.0280
80+ $1.3135 $105.0800
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,810 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess