EN
  • EN
  • DE

LM8342SDX

Part No LM8342SDX
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC TFT VCOM CALIBRATOR 10WSON
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Obsolete
Type TFT VCOM Calibrator
Applications -
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LM8342
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378832-LM8342SDX
Ultra Librarian 3D Model Ultra Librarian LM8342SDX CAD Model

Description

Texas Instruments LM8342SDX

The LM8342SDX is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet a wide range of application requirements. This device is part of Texas Instruments' commitment to providing innovative solutions in the field of analog signal processing.

Key Features

  • High Precision: The LM8342SDX offers excellent precision with low offset voltage and drift, making it suitable for applications that require accurate signal amplification.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supplies and enabling its use in both single-supply and split-supply configurations.
  • Low Noise: The device features low noise performance, which is essential for high-fidelity audio applications and precision instrumentation.
  • High Output Drive Capability: With its robust output drive, the LM8342SDX can handle loads with higher demands, making it versatile for driving a range of output devices.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, ensuring reliable performance in feedback and buffering applications.

Applications

The LM8342SDX is suitable for a variety of applications, including:

  • Audio and video signal processing
  • Sensor amplification and data acquisition
  • Active filters and integrators
  • Medical instrumentation
  • Industrial control systems

Packaging and Availability

This operational amplifier is available in a small-outline package, making it ideal for space-constrained applications. The LM8342SDX is part of Texas Instruments' reliable product line, ensuring long-term availability and support for industrial and commercial projects.

Conclusion

With its combination of precision, low power consumption, and versatile supply voltage range, the LM8342SDX operational amplifier is an excellent choice for designers who require a high-quality amplifier that is both flexible and easy to use. Texas Instruments' commitment to quality ensures that the LM8342SDX will deliver consistent performance across a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4226 $50.7120
290+ $0.3468 $100.5720
450+ $0.3360 $151.2000
620+ $0.3251 $201.5620
800+ $0.3143 $251.4400
1,065+ $0.2818 $300.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess