Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468833-1825200-2
Manufacturer TE Connectivity
Package Bulk
Product Status Active
Circuit DP4T
Contact Timing Shorting (MBB)
Switch Function On-On-On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20V
Voltage Rating - DC 20V
Actuator Type Standard
Actuator Length 10.37mm
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Through Hole
Termination Style PC Pin
Features Epoxy Sealed Terminals
Operating Temperature -20°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian 1825200-2 CAD Model

Description

Manufactured by TE Connectivity, the 1825200-2 is a compact and reliable slide switch designed for low-power applications. This component features a DP4T (double pole, four throw) configuration, allowing it to control multiple circuits from a single input. With a rating of 0.4VA at 20V, it is specifically developed for signal-level switching in a wide range of electronic equipment. Its compact size and versatility make it an excellent choice for applications such as electronic toys, consumer electronics, and portable devices, where space is limited, and reliable performance is a necessity. TE Connectivity's commitment to quality ensures that this switch meets stringent requirements for durability and operational life.

You May Also Be Interested in

Broadcom Limited
PCI Express to 12Gb/s SAS Host Bus Adapter
Need more? Email Us
ECAD model for 9305-16e
Broadcom Limited
Processor ICs 106, bonded 35B, V/ADSL, VoIP, no SPU
Need more? Email Us
ECAD model for BCM63155B1VKFSBG
AVX Corporation
AVX
Need more? Email Us
ECAD model for 1206YC273JAT2A
Broadcom Limited
SAS/SATA PCI Express
Need more? Email Us
ECAD model for 05-25704-00
Analog Devices Inc.
42VIN uP No-Opto Iso Fly Conv w/ 65V/3.6
Lowest to $19.4339
ECAD model for LT8302IS8E#WTRPBF
Broadcom Limited
Broadcom
Need more? Email Us
ECAD model for BCM58314A1KFEB212
Aquantia Corp
SINGLE PORT 10G/5G/2.5G/1G/100M/
Lowest to $28.0682
ECAD model for AQR113C-B0-C
Bourns Inc.
Thick Film Resistors
Need more? Email Us
ECAD model for PWR263S-20-R500F
Bourns Inc.
M 64V 600W UNIDI SMB AECQ
Lowest to $0.1503
ECAD model for SMBJ64A-Q

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention