EN
  • EN
  • DE

MAX2208EBS+T10

Part No MAX2208EBS+T10
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC RF POWER DETECTOR UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 800MHz to 2GHz
RF Type Cellular, CDMA
Input Range -10dBm to 15dBm
Accuracy ±0.3dB
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 2mA
Case / Package 4-UCSP (2x2)
Win Source Part Number 115918-MAX2208EBS+T10
Ultra Librarian 3D Model Ultra Librarian MAX2208EBS+T10 CAD Model

Description

Maxim Integrated MAX2208EBS+T10 RF Detector

The MAX2208EBS+T10 from Maxim Integrated is a state-of-the-art RF detector designed for precision signal detection and measurement. This highly integrated device is ideal for a wide range of applications, including automatic gain control (AGC) systems, power amplifier (PA) control, transmitter antenna VSWR protection, and RSSI (Received Signal Strength Indicator) for terminal and base station applications.

Equipped with a sophisticated envelope detection scheme, the MAX2208EBS+T10 is capable of accurately detecting RF signals over a wide frequency range from 30MHz to 2.5GHz. This makes it suitable for use in various wireless communication systems such as GSM, CDMA, WCDMA, LTE, and more. Its dynamic range of -45dBm to 0dBm (reference 50Ω) allows for precise signal measurement across different signal strengths.

The device operates on a single supply voltage ranging from 2.7V to 5.5V, which provides flexibility in terms of power requirements and ensures compatibility with a variety of circuit designs. Additionally, the MAX2208EBS+T10 boasts a low operating current of 1.4mA and a shutdown current of just 0.1µA, which contributes to the energy efficiency of the overall system.

The MAX2208EBS+T10 comes in a small, lead-free, 4-bump UCSP (Ultra Chip-Scale Package) with a footprint measuring just 1mm x 1mm. This compact size allows for easy integration into space-constrained designs without sacrificing performance.

Maxim Integrated's commitment to quality ensures that the MAX2208EBS+T10 is built to the highest standards, providing reliable and consistent performance for critical applications. Whether it's for use in the latest smartphone technology or in sophisticated communication infrastructure, the MAX2208EBS+T10 is an excellent choice for designers seeking a high-performance, space-efficient RF detector.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436
Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 2.5GHZ 8MSOP / RF Detector IC Cellular, CDMA, W-CDMA 2.5GHz 0 ~ 700mV ±0.25dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $14.9265
Analog Devices Inc.
RF Detector IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess