EN
  • EN
  • DE

MAX2205EBS+T10

Part No MAX2205EBS+T10
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC RF POWER DETECTOR 4-UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 800MHz to 2GHz
RF Type Cellular, CDMA
Input Range 6dBm to 31dBm
Accuracy ±0.3dB
Supply Voltage - Operating 2.7 V to 5 V
Operating Supply Current 2mA
Case / Package 4-UCSP (2x2)
Win Source Part Number 099599-MAX2205EBS+T10
Ultra Librarian 3D Model Ultra Librarian MAX2205EBS+T10 CAD Model

Description

The MAX2205EBS+T10 from Maxim Integrated is a state-of-the-art, high-performance RF power detector designed for precision power measurement in complex wireless systems. This compact device is ideal for applications that require accurate power detection over a wide dynamic range, such as adaptive power control systems in wireless transmitters, power amplifier linearization/feedback, and transmit power monitoring.

Key Features

  • Wide Dynamic Range: The MAX2205EBS+T10 offers an impressive dynamic range for power detection, making it suitable for various signal strengths without the need for external attenuation.
  • High Accuracy: This product delivers high accuracy in power measurement, ensuring reliable performance in critical applications where precision is paramount.
  • Frequency Range: It is designed to operate effectively across a broad frequency range, accommodating the diverse needs of modern RF applications.
  • Low Power Consumption: Maxim Integrated has engineered the MAX2205EBS+T10 to be energy-efficient, minimizing power consumption and extending the battery life of portable devices.
  • Compact Form Factor: The compact size of the MAX2205EBS+T10 makes it an excellent choice for space-constrained applications, without compromising on functionality or performance.

Applications

The MAX2205EBS+T10 is versatile and can be used in a variety of applications, including:

  • Wireless Handsets
  • WLAN and WiMAX Devices
  • Base Stations
  • RF Power Amplifier Control Loops
  • Portable Battery-Powered Equipment

Technical Specifications

With a package type of UCSP and a 10-pin count, the MAX2205EBS+T10 is designed to be soldered directly onto a printed circuit board, providing a secure and reliable connection for high-frequency signals. The device operates over a temperature range, ensuring stability and consistent performance across various environmental conditions.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2205EBS+T10 is no exception. Each unit is rigorously tested to meet the highest industry standards, ensuring that customers receive a product they can trust for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911
STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $91.1765
Analog Devices Inc.
IC RF DETECT 100MHZ-40GHZ 8DFN / RF Detector IC Cellular, WLAN 100MHz ~ 40GHz -40.8dBm ~ 6.3dBm ±1dB 8-WFDFN Exposed Pad
Lowest to $90.2239

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2467 $58.4406
44+ $2.6634 $117.1896
68+ $2.5803 $175.4604
93+ $2.4971 $232.2303
120+ $2.4140 $289.6800
161+ $2.1645 $348.4845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess