EN
  • EN
  • DE

MAX2208EBS

Part No MAX2208EBS
Manufacturer Maxim Integrated
Catalog RF Detectors
Description RF POWER DETECTOR IN UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 800MHz ~ 2GHz
RF Type CDMA
Input Range 25dBm
Accuracy ±0.3dB
Voltage - Supply 2.7V ~ 5V
Current - Supply 2 mA
Mounting Type Surface Mount
Package / Case 4-WFBGA, CSPBGA
Supplier Device Package 4-UCSP (0.97x0.97)
Standard Package 761 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 629967-MAX2208EBS
Ultra Librarian 3D Model Ultra Librarian MAX2208EBS CAD Model

Description

Maxim Integrated MAX2208EBS Product Overview

The MAX2208EBS from Maxim Integrated is a high-performance, low-cost, RF power detector with an integrated 45dB dynamic range. This device is designed to operate in the 800MHz to 2GHz frequency range, making it an ideal solution for a wide variety of wireless applications including GSM, CDMA, WCDMA, TD-SCDMA, WiMAX, WLAN, and more. The MAX2208EBS is capable of detecting both CDMA and GSM signals, providing a high level of versatility for system designers.

The device features an envelope detector and an integrated logarithmic amplifier, which allows it to provide a voltage output that is linearly proportional to the logarithm of the input signal power. This enables the MAX2208EBS to provide a highly accurate power measurement over its entire dynamic range. The logarithmic response also simplifies the task of power control in complex wireless systems by converting the exponential RF power scale into a linear scale.

One of the key advantages of the MAX2208EBS is its ability to operate with a single supply voltage ranging from 2.7V to 5.5V. This flexibility in power supply requirements makes it easy to integrate into a variety of system designs without the need for additional voltage regulation components. Additionally, the device is offered in a compact, 4-pin SC70 package, which is ideal for space-constrained applications.

The MAX2208EBS also features a fast response time, which is critical for applications that require rapid power adjustments. This quick response ensures that the system can maintain optimal performance and avoid signal distortion or loss. Furthermore, the device's low power consumption helps to extend battery life in portable applications, making it an energy-efficient choice for mobile devices.

In summary, the MAX2208EBS from Maxim Integrated is a versatile and reliable RF power detector that combines a wide dynamic range, high accuracy, low power consumption, and a compact form factor. Its ease of integration and performance characteristics make it well-suited for a variety of applications in the wireless communication sector.

You May Also Be Interested in

Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 100MHZ-40GHZ 8DFN / RF Detector IC Cellular, WLAN 100MHz ~ 40GHz -40.8dBm ~ 6.3dBm ±1dB 8-WFDFN Exposed Pad
Lowest to $90.2239
Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Analog Devices Inc.
LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Lowest to $1,067.1642
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $21.6011
Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Analog Devices Inc.
RF Detector IC 802.11a/b/g/WiFi, Wireless Modem, WLAN 600MHz ~ 7GHz -32dBm ~ 10dBm SOT-23-6 Thin, TSOT-23-6
Lowest to $9.0715

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5559 $50.0310
220+ $0.4561 $100.3420
340+ $0.4418 $150.2120
470+ $0.4276 $200.9720
605+ $0.4133 $250.0465
810+ $0.3706 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess