Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 300MHz to 7GHz
RF Type 802.11a/b/g/WiFi, Wireless Modem, WLAN
Input Range -32dBm to 10dBm
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 500μA
Case / Package TSOT-23-6
Win Source Part Number 97865-LTC5532ES6
Ultra Librarian 3D Model Ultra Librarian LTC5532ES6 CAD Model

Description

The LTC5532ES6 is a high precision RF (Radio Frequency) power detector that has been designed to meet the demanding requirements of both wireless and communication systems. Manufactured by Linear Technology, a leader in the design and production of integrated circuits, the LTC5532ES6 is a versatile and reliable component for a wide range of applications.

Key Features:

  • Frequency Range: The device operates over a broad frequency range from 600MHz to 7GHz, making it suitable for various applications including cellular, PCS, WCDMA, WiMAX, WLAN, and ISM band systems.
  • Dynamic Range: With a dynamic range of 40dB, the LTC5532ES6 can detect signal levels from -32dBm to 8dBm, providing precise measurement over a wide range of signal strengths.
  • Temperature Compensated: The RF power detector is temperature compensated, ensuring stable performance across its specified temperature range of -40°C to 85°C.
  • Low Supply Voltage: The device operates from a single 2.7V to 6V supply, making it compatible with a variety of power sources and systems.
  • Low Power Consumption: The LTC5532ES6 is optimized for low power consumption, drawing typically only 1uA of quiescent current, which is ideal for battery-powered applications.
  • Package: It comes in a compact SOT-23 package, specifically the 6-lead SOT-23 package, which is suitable for space-constrained applications.

Applications:

The LTC5532ES6 is designed for use in RF power measurement and control applications within communication and sensor systems. Its applications span across signal strength detection for transmitters and receivers, power amplifier control, transmitter power monitoring, and antenna alignment for optimal signal transmission and reception.

Conclusion:

With its wide frequency range, high dynamic range, and low power consumption, the LTC5532ES6 RF power detector from Linear Technology stands out as a highly efficient and versatile component for any RF application. Its compact size and temperature stability make it a reliable choice for designers looking to enhance their wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC LOG DETECTOR/CTRLR 8-LFCSP
Lowest to $30.9672
ECAD model for AD8318SCPZ-EP-RL7
Texas Instruments
IC RF DETECT 50MHZ-2GHZ 8DSBGA
Lowest to $6.0864
ECAD model for LMV232TL/NOPB
National Semiconductor (TI)
50 MHz to 4 GHz 40 dB Logarithmic Power Detector for CDMA and WCDMA
Lowest to $7.9244
ECAD model for LMH2100TMX
Analog Devices Inc.
450 MHz to 6000 MHz TruPwr Detector | IC RF DETECT 450MHZ-6GHZ 6WLCSP
Lowest to $6.2870
ECAD model for ADL5504ACBZ-P7
Analog Devices Inc.
Lowest to $17.5940
ECAD model for AD8361ARTZ
Analog Devices Inc.
LOG DET, 1-18GHZ
Lowest to $423.0455
ECAD model for HMC948LP3ETR
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $9.7792
ECAD model for MAX2014ETA+T
Analog Devices Inc.
LF.2.7 GHz RF/IF Gain and Phase Detector | IC RF DETECT 2.7GHZ 14TSSOP
Lowest to $38.3031
ECAD model for AD8302ARU-REEL7
Analog Devices Inc.
IC PHASE FREQ DETECTOR 16-QSOP
Lowest to $130.5264
ECAD model for HMC440QS16GETR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5000 $52.0000
19+ $5.3334 $101.3346
30+ $5.1667 $155.0010
40+ $5.0000 $200.0000
52+ $4.8334 $251.3368
70+ $4.3334 $303.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention