The Maxim Integrated MAX580JESA is a high-quality, precision voltage reference designed for applications that require a stable and accurate voltage source. This component is part of Maxim's industry-leading series of voltage references that are known for their reliability and performance.
Key Features:
- Stable Output: The MAX580JESA provides a fixed output voltage of 5V, ensuring a stable reference for your circuits.
- High Accuracy: With an initial accuracy of ±1%, this voltage reference maintains precision over a wide range of operating conditions.
- Low Temperature Coefficient: The device features a low temperature coefficient, minimizing voltage variation over temperature changes, which is crucial for sensitive applications.
- Wide Operating Current Range: It operates over a broad current range, making it versatile for various circuit designs.
- Compact Package: The MAX580JESA comes in a small 8-pin SOIC package, saving valuable board space in compact electronic systems.
Applications:
The MAX580JESA is suitable for a variety of applications, including:
- Data Conversion
- Instrumentation
- ADCs and DACs
- Portable Battery-Powered Devices
- Industrial Control Systems
Performance Specifications:
Parameter
Value
Output Voltage
5V
Initial Accuracy
±1%
Temperature Coefficient
Typically 20ppm/°C
Operating Current Range
450μA to 10mA
Package Type
8-pin SOIC
The Maxim Integrated MAX580JESA is an excellent choice for designers looking for a dependable and precise voltage reference. Its combination of stability, accuracy, and compact form factor makes it an ideal component for precision electronic systems.