The MAX543CPA+ is a precision, low-power, voltage-output, 12-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver high-performance in a compact package. This device is ideal for applications that demand accurate analog output from a digital signal, such as industrial control systems, automated test equipment, and high-resolution data acquisition systems.
Key Features
- High Resolution: The MAX543CPA+ offers a 12-bit resolution, providing fine granularity for analog output signals.
- Low Power Consumption: Designed for power-sensitive applications, it operates with a low power requirement, making it suitable for battery-operated devices.
- Wide Supply Voltage Range: It can function across a broad supply voltage range, accommodating various system design needs.
- Flexible Reference Input: The device features a flexible reference input, allowing users to set a custom full-scale output voltage to meet specific application requirements.
- Serial Interface: The inclusion of a serial interface facilitates easy communication with microprocessors or microcontrollers, reducing the number of I/O lines required for control.
- Compact Package: The MAX543CPA+ is available in an 8-pin DIP or SO package, which is ideal for space-constrained applications.
Applications
- Industrial Control Systems
- Automated Test Equipment
- Data Acquisition Systems
- Portable Instrumentation
- Process Control
Technical Specifications
Parameter
Value
Resolution
12-Bit
Supply Voltage Range
4.75V to 5.25V
Package Type
8-Pin DIP, SO
Operating Temperature
-40°C to +85°C
The MAX543CPA+ by Maxim Integrated is a versatile and reliable choice for precision digital-to-analog conversion needs, combining performance with practical design considerations to suit a wide range of applications.