EN
  • EN
  • DE

MAX35103EHJ+

Part No MAX35103EHJ+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC TIME-TO-DGTL CONV W/AFE TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Type Time to Flight to Digital Converter
Input Type CMOS
Output Type CMOS
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP (5x5)
Family Part Number MAX35103
Manufacturer Pack Quantity 360
MSL Level 1 (Unlimited)
Win Source Part Number 703311-MAX35103EHJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX35103EHJ+ CAD Model

Description

Maxim Integrated MAX35103EHJ+

The MAX35103EHJ+ is a state-of-the-art time-to-digital converter (TDC) from Maxim Integrated, designed to offer precise time measurement capabilities for a wide range of flow metering applications. This innovative product provides an all-in-one solution for the implementation of high-accuracy flow meters, particularly in the field of heat/energy metering.

At the heart of the MAX35103EHJ+ lies its advanced TDC technology, which enables it to measure the time intervals with exceptional precision. This feature is crucial in applications where the flow rate of a fluid needs to be calculated by measuring the time it takes for a heat pulse to travel between two sensors. The device's high-resolution timing measurement capability ensures that the flow rate is determined with great accuracy, leading to more reliable and consistent meter readings.

The MAX35103EHJ+ comes in a compact 32-pin TQFN package, making it suitable for space-constrained designs. It operates over a wide temperature range, ensuring consistent performance in various environmental conditions. The device also includes built-in temperature measurement and compensation functions, which further enhance the accuracy of flow measurements by accounting for temperature variations.

One of the key features of the MAX35103EHJ+ is its low power consumption, which makes it ideal for battery-powered applications. It supports wake-up on-demand functionality, allowing the device to remain in a low-power sleep mode until a measurement is needed, thus conserving energy and extending battery life.

Integration with microcontrollers is made easy through the device's SPI-compatible serial interface. This allows for straightforward communication and data transfer between the MAX35103EHJ+ and a host microcontroller, facilitating the development of sophisticated flow metering systems with minimal additional components.

In conclusion, the MAX35103EHJ+ from Maxim Integrated is a versatile and highly accurate TDC that offers a wealth of features for designers looking to create efficient and precise flow metering solutions. With its combination of precision timing, low power consumption, and ease of integration, this product stands out as an excellent choice for a variety of metering applications.

You May Also Be Interested in

Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess