The MAX3222EAP+T from Maxim Integrated is a high-performance, low-power, true RS-232 transceiver chip designed to meet the needs of battery-powered portable applications. This integrated circuit is a part of Maxim’s family of transceivers intended for bidirectional communication between a TTL or CMOS logic and RS-232 serial port without requiring additional external components.
Key Features
- Interface Type: RS-232
- Operating Voltage: 3.0V to 5.5V
- Data Rate: Up to 120kbps
- Number of Drivers/Receivers: 2/2
- Low-Power Shutdown Mode: Reduces power consumption when not in use
- ESD Protection: ±15kV ESD-protected (Human Body Model)
- Package Type: 20-SSOP
The MAX3222EAP+T offers a versatile solution for serial communication in a variety of applications, including PDAs, laptops, and other mobile devices, thanks to its low-voltage operation and integrated charge pump circuitry that generates the necessary RS-232 voltage levels from a single power supply. This feature greatly simplifies power management and reduces the overall bill of materials.
With its enhanced ESD protection, the MAX3222EAP+T ensures reliability and robustness in harsh environments, making it suitable for industrial and commercial markets where electrical noise and transient conditions are a concern. The device's small footprint and surface-mount packaging make it ideal for space-constrained applications.
The MAX3222EAP+T also boasts a low-power shutdown mode that minimizes power usage when the device is inactive, further extending battery life in portable applications. The automatic power-down feature senses when the transceiver is not in use and powers down the on-chip power supply and driver circuits.
Overall, the MAX3222EAP+T transceiver combines high data-transfer rates, low operational voltage, and power-saving features to provide a reliable and efficient solution for RS-232 communication in modern electronic devices.