The SN74LV221AD from Texas Instruments is a high-performance, dual monostable multivibrator with Schmitt-trigger inputs. Designed for 2-V to 5.5-V VCC operation, it is ideal for a wide range of applications in various fields, including consumer electronics, automotive industries, and data processing systems.
Key Features
- Logic Family: LV - Low-Voltage CMOS
- Operating Voltage Range: 2 V to 5.5 V, accommodating various logic levels and power requirements.
- Output Drive Capability: Capable of driving up to 24 mA at the outputs, providing robust signal transmission.
- Maximum Frequency: The device can handle frequencies up to 100 MHz, ensuring high-speed operation for demanding applications.
- Edge Triggered: Each multivibrator features negative-edge-triggered and positive-edge-triggered inputs for added flexibility.
- Retriggerable: The retriggerable mode allows for the extension of output pulse width with successive inputs.
- Temperature Range: Operable over a broad temperature range from -40°C to 85°C, suitable for harsh environments.
- Package: Available in a 16-pin SOIC package, providing a compact footprint for space-constrained applications.
Applications
The versatility of the SN74LV221AD makes it suitable for a variety of applications, including:
- Timing circuits
- Pulse shaping
- Missing pulse detection
- Sequential systems
- Industrial controls
Quality and Reliability
As with all Texas Instruments products, the SN74LV221AD is manufactured to the highest standards of quality and reliability. It is designed to meet the rigorous demands of modern electronic systems, providing a reliable solution for your circuit design needs.
For more detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website.