EN
  • EN
  • DE

TMUX1119DCKR

Part No TMUX1119DCKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SINGLE SC70-6 / 1 Circuit IC Switch 2:1 4Ohm SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 130mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
-3db Bandwidth 250MHz
Charge Injection -6pC
Channel Capacitance (CS(off), CD(off)) 6pF
Current - Leakage (IS(off)) (Max) 80pA
Crosstalk -45dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number TMUX1119
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53399-6,296-53399-2,296-53399-1
Standard Package 3,000
Win Source Part Number 1191334-TMUX1119DCKR
Ultra Librarian 3D Model Ultra Librarian TMUX1119DCKR CAD Model

Description

The TMUX1119DCKR is a state-of-the-art precision analog switch from Texas Instruments, designed to meet the demands of modern electronic systems. This advanced switch is part of TI's renowned TMUX series, known for its high performance and reliability in a variety of applications, including data acquisition systems, communication systems, and industrial equipment.

Key Features

  • Low On-Resistance: The TMUX1119DCKR boasts an exceptionally low on-resistance (Ron) of typically 0.1Ω, which minimizes signal distortion and ensures high signal integrity.
  • Wide Operating Range: With an operating voltage range from 1.08V to 5.5V, this switch can accommodate a broad spectrum of power supplies, making it versatile for various applications.
  • Single-Supply Operation: Designed for single-supply operation, it simplifies power management in systems where dual supplies are impractical or unavailable.
  • Low Leakage Current: The TMUX1119DCKR features a low leakage current that enhances the accuracy of measurements in precision applications.
  • High ESD Protection: It offers robust Electrostatic Discharge (ESD) protection, which ensures the longevity and durability of the switch under harsh conditions.
  • Break-Before-Make Switching: This functionality prevents signal shorting, making it ideal for multiplexing and demultiplexing applications.

Applications

The TMUX1119DCKR is suitable for a wide range of applications, including:

  • Sample and Hold Circuits
  • Test Equipment
  • Data Acquisition Systems
  • Audio Signal Routing
  • Analog and Digital Multiplexing

Package and Quality

Encased in a compact SC70-6 package, the TMUX1119DCKR is designed to occupy minimal space on a printed circuit board, thereby reducing overall system size. Texas Instruments is committed to upholding the highest quality standards, and this product is no exception. It is manufactured using industry-leading techniques and subjected to rigorous testing to ensure performance and reliability.

Conclusion

The TMUX1119DCKR from Texas Instruments is a versatile and reliable choice for designers looking to incorporate a high-performance analog switch into their systems. Its combination of low on-resistance, wide operating voltage range, and robust ESD protection makes it an excellent choice for a myriad of applications that require precision and durability.

You May Also Be Interested in

Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6008 $56.0280
80+ $1.3135 $105.0800
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,840 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess