EN
  • EN
  • DE

MAX314ESD+T

Part No MAX314ESD+T
Manufacturer Maxim Integrated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0950+Rohs
Reference case SMD14
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 754655-MAX314ESD+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX314ESD+T CAD Model

Description

The MAX314ESD+T represents a high-performance, quad, single-pole/single-throw (SPST) analog switch from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This component is notable for its low on-resistance and low on-resistance matching between channels, making it an ideal choice for signal routing in complex systems.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RON) of just 10Ω (max), ensuring minimal signal attenuation and power loss when the switch is closed.
  • Low Voltage Operation: It operates efficiently with a single supply voltage ranging from +2V to +12V, or a dual supply of ±2V to ±6V, making it versatile for both low and standard voltage applications.
  • High Precision: Precision switching is guaranteed with an on-resistance match between channels of less than 2Ω and an on-resistance flatness of less than 3Ω over the specified signal range.
  • TTL/CMOS Logic Compatible: The control inputs are compatible with TTL and CMOS logic levels, ensuring easy integration with digital systems.
  • ESD Protection: The MAX314ESD+T comes with enhanced electrostatic discharge (ESD) protection, capable of withstanding human body model discharges of up to 2kV.
  • Low Charge Injection: The device features low charge injection of less than 10pC to minimize signal distortion during switching.
  • Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to +85°C, suitable for industrial environments.

Applications

The MAX314ESD+T is adept at handling analog signal routing in various applications, including:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Medical equipment
  • Test equipment and instrumentation

With its robust feature set and Maxim Integrated's reputation for quality, the MAX314ESD+T analog switch is a reliable choice for designers looking to enhance the performance and precision of their electronic systems.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess