EN
  • EN
  • DE

MAX41474GTC+

Part No MAX41474GTC+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description I2C INTERFACE WITH PRESET MODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tray
Product Status Active
Frequency 290MHz ~ 960MHz
Sensitivity -127dBm
Data Rate (Max) 200kbps
Modulation or Protocol ASK, FSK
Applications Access Control, Garage Opener, Home Automation, RKE, TPMS
Current - Receiving 14mA
Data Interface I²C
Memory Size -
Antenna Connector PCB, Surface Mount
Features -
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 12-WQFN Exposed Pad
Supplier Device Package 12-TQFN (4x4)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373265-MAX41474GTC+
Ultra Librarian 3D Model Ultra Librarian MAX41474GTC+ CAD Model

Description

Maxim Integrated MAX41474GTC+

The Maxim Integrated MAX41474GTC+ is a high-performance, precision operational amplifier designed for use in a wide range of analog applications. This advanced op-amp boasts a unique combination of low noise, high speed, and precision, making it ideal for high-fidelity audio, instrumentation, and control systems where impeccable signal integrity is paramount.

The MAX41474GTC+ features a low voltage noise density of just 2.9nV/√Hz at 1kHz, which ensures minimal signal distortion and a clean audio output, making it perfect for professional audio equipment. Additionally, the device has a wide bandwidth of 10MHz, which allows it to handle a broad spectrum of signals without compromising on accuracy or speed.

With a low total harmonic distortion plus noise (THD+N) of -136dB, the MAX41474GTC+ excels in applications requiring high dynamic range and linearity. This level of performance is particularly beneficial in high-end audio DACs, ADCs, and preamplifier stages, where preserving the integrity of the audio signal is crucial.

Another significant feature of the MAX41474GTC+ is its rail-to-rail output, which enables the amplifier to swing close to the supply rails, maximizing the dynamic range in single-supply or low-voltage applications. The device operates from a single +2.85V to +5.5V supply or dual ±2.85V to ±5.5V supplies, offering designers flexibility in power supply management.

The MAX41474GTC+ is also equipped with a high output current capability of 35mA, allowing it to drive heavy loads without significant performance degradation. Its slew rate of 10V/µs ensures that the amplifier can respond quickly to changes in the input signal, an essential characteristic for fast analog circuits.

Encased in a compact TQFN-EP package, the MAX41474GTC+ is designed for space-constrained applications. Its extended temperature range of -40°C to +125°C makes it suitable for use in harsh environmental conditions.

In summary, the MAX41474GTC+ from Maxim Integrated is a versatile, high-quality operational amplifier that combines low noise, high speed, and precision to meet the demands of the most critical analog applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0670 $50.6700
25+ $4.1575 $103.9375
38+ $4.0276 $153.0488
52+ $3.8977 $202.6804
67+ $3.7678 $252.4426
89+ $3.3780 $300.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess