EN
  • EN
  • DE

NCP1652DWR2G

Part No NCP1652DWR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CCM/DCM 20SOIC / Power Factor Correction Controller 5.62mA 20kHz to 250kHz 20-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Mode Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Frequency - Switching 100kHz
Current - Startup 5.62mA
Operating Supply Voltage 9.3 V ~ 20 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 790586-NCP1652DWR2G
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1652
Introduction Date June 16, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCP1652DWR2G CAD Model

Description

The NCP1652DWR2G is a cutting-edge Power Factor Correction (PFC) controller designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This controller is part of a comprehensive line of power management solutions that aim to enhance the efficiency and performance of AC-DC power supply systems.

Key Features

  • Continuous Conduction Mode (CCM): The NCP1652DWR2G operates in Continuous Conduction Mode, which is ideal for applications requiring high power factor and low THD across a wide range of load conditions.
  • High Efficiency: This PFC controller is designed to deliver high efficiency, which is critical for reducing energy consumption and heat generation in power supply units.
  • Low Standby Power: The device features low standby power consumption, making it suitable for applications that demand energy-saving modes.
  • Frequency Foldback: To maintain high efficiency at light loads, the NCP1652DWR2G incorporates frequency foldback technology.
  • Integrated Protections: It comes with a suite of protection features, including overvoltage, undervoltage, overcurrent, and overtemperature protections, ensuring safe and reliable operation.

Applications

The NCP1652DWR2G is versatile and can be used in a variety of applications where power factor correction is needed. It is particularly well-suited for:

  • AC-DC Adapters
  • Offline Power Supplies
  • Power Supplies for Desktops, Servers, and TVs
  • Lighting Systems requiring PFC

Package and Availability

The ON Semiconductor NCP1652DWR2G is available in a compact SOIC-16 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production environments. The product is available through ON Semiconductor's distribution network, ensuring global availability and support for designers and manufacturers.

Conclusion

In summary, the NCP1652DWR2G from ON Semiconductor is a robust and efficient solution for power factor correction in a wide range of power supply applications. Its advanced features and integrated protections make it a reliable choice for engineers looking to optimize their power management designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess