EN
  • EN
  • DE

TLV320AIC23BIGQE

Part No TLV320AIC23BIGQE
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Part Status Last Time Buy
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.42V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-VFBGA
Supplier Device Package 80-BGA MICROSTAR JUNIOR (5x5)
Family Part Number TLV320AIC23B
Manufacturer Pack Quantity 360
MSL Level 2 (1 Year)
Win Source Part Number 1270361-TLV320AIC23BIGQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23BIGQE CAD Model

Description

The TLV320AIC23BIGQE is a versatile audio codec from Texas Instruments, designed to cater to the high demands of modern audio applications. This integrated circuit is a key component in a wide range of products, from professional audio equipment to consumer electronics, offering a perfect blend of audio performance and power efficiency.

Key Features

  • High-Quality Audio: With a 24-bit Delta-Sigma stereo audio codec, the TLV320AIC23BIGQE delivers crystal-clear sound, making it ideal for applications where audio quality is paramount.
  • Low Power Consumption: It is designed for power-sensitive applications, boasting a low-power consumption profile that does not compromise on performance, ensuring longer battery life in portable devices.
  • Flexibility: The device supports multiple audio formats and features programmable sample rates, allowing for flexibility in various audio processing scenarios.
  • Integrated Headphone Amplifier: Comes with an onboard headphone amplifier, reducing the need for external components and simplifying design efforts.
  • Easy Interface: The codec interfaces seamlessly with digital audio sources via a standard serial bus, making it easy to integrate into existing designs.

Applications

The TLV320AIC23BIGQE is suitable for a multitude of applications, including:

  • Portable Audio Players
  • Professional Audio Recording and Mixing Consoles
  • Digital Audio Effects Processors
  • Automotive Audio Systems
  • Mobile Phones and Communication Devices

Technical Specifications

Some of the technical specifications that make the TLV320AIC23BIGQE stand out include:

  • DAC Signal-to-Noise Ratio: 100 dB
  • ADC Signal-to-Noise Ratio: 90 dB
  • Low Power Consumption: 14 mW typical at 3.3V
  • Programmable Gain Amplifier
  • Supply Voltage Range: 2.7V to 3.6V

Conclusion

In summary, the TLV320AIC23BIGQE from Texas Instruments stands out as a high-performance audio codec with low power consumption, making it an excellent choice for designers looking to enhance audio capabilities in their products without sacrificing battery life. Its flexibility and ease of integration make it a go-to component for a wide range of audio applications.

You May Also Be Interested in

Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess