EN
  • EN
  • DE

MAX5954AETX+

Part No MAX5954AETX+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Single PCI Express, Hot-Plug Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Hot Plug Controller
Number of Channels 3
Internal Switch(s) Both
Applications PCI Express
Features Auto Retry, OVP, SMBus, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 3 V ~ 3.6 V, 10.8 V ~ 13.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Feature Pins AUXON, /FAULT, /FON, ON, /PRES-DET, /PWRGD
Win Source Part Number 1214346-MAX5954AETX+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5954AETX+
Introduction Date January 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5954AETX+ CAD Model

Description

Maxim Integrated's MAX5954AETX+: Hot-Swap Controller

The MAX5954AETX+ from Maxim Integrated is a sophisticated hot-swap controller designed to ensure safe insertion and removal of circuit boards from live backplanes. This device is a part of Maxim's extensive range of power management solutions, specifically tailored for systems that require reliable power control when adding or removing boards without the need to power down the entire system.

The MAX5954AETX+ operates over a wide voltage range of 1V to 16V, making it versatile for various applications, including servers, storage systems, and network routers. Its integrated features are designed to protect the electronic components from the potential damage caused by overcurrent, overvoltage, undervoltage, and overtemperature conditions.

One of the key features of the MAX5954AETX+ is its programmable current limit, which allows precise control over the maximum amount of current a board can draw. This is essential for preventing damage to the power source or the board itself in the event of a fault. Additionally, the device offers a circuit breaker function with an adjustable trip delay, which provides further protection by disconnecting the load in case of prolonged overcurrent conditions.

The MAX5954AETX+ also includes a daisy-chainable active-low fault signal, which can be used to flag a system controller in the event of a fault condition. This allows for rapid system response and helps to minimize the risk of system-wide failure.

With its compact 36-pin TQFN-EP (6mm x 6mm) package, the MAX5954AETX+ saves valuable board space and is suitable for high-density power management applications. The device also features an integrated charge pump that eliminates the need for an external bootstrap diode for the gate drive, further simplifying the design and reducing component count.

Overall, the MAX5954AETX+ is an ideal solution for hot-swap applications that require robust power control with advanced protection features. Its high level of integration and ease of use make it a popular choice for system designers looking to enhance the reliability and maintainability of their power systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3567 $61.4268
8+ $12.6004 $100.8032
13+ $12.2066 $158.6858
17+ $11.8129 $200.8193
22+ $11.4191 $251.2202
30+ $10.2378 $307.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,794 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess