EN
  • EN
  • DE

AX5042-1

Part No AX5042-1
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK, GFSK, GMSK, MSK, O-QPSK, PSK
Frequency 400MHz to 470MHz, 800MHz to 940MHz
Data Rate (Max) 600kbps
Power - Output 13.5dBm
Sensitivity -123dBm
Serial Interfaces SPI, UART
Supply Voltage - Operating 2.3 V to 2.8 V
Current - Receiving 17mA to 23mA
Current - Transmitting 13mA to 37mA
Temperature Range - Operating -40°C to 85°C
Dimension 28-VFQFN Exposed Pad
Win Source Part Number 086462-AX5042-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AX5042-1 CAD Model

Description

The AX5042-1 from ON Semiconductor is a highly integrated and versatile single-chip RF transceiver designed for energy-efficient communication in narrowband systems. This transceiver is perfect for industrial and consumer applications that require reliable data transmission with minimal power consumption, such as automated meter reading, home automation, wireless sensor networks, and remote control systems.

Key Features:

  • Frequency Range: The AX5042-1 operates in a wide frequency range from 27MHz to 1050MHz, allowing for flexible deployment in various regional communication standards and custom applications.
  • Modulation Techniques: It supports a variety of modulation schemes including FSK, GFSK, MSK, 4-FSK, OOK, and ASK, making it adaptable to specific communication protocol requirements.
  • Ultra-Low Power Consumption: Designed with power efficiency in mind, it features a low current consumption of 9.5mA in receiver mode and 15.2mA in transmitter mode at +10dBm, extending the battery life of wireless devices.
  • High Sensitivity: The AX5042-1 boasts a receiver sensitivity of up to -126dBm, ensuring robust signal reception even in noisy environments or at extended ranges.
  • Configurable Data Rates: It offers programmable data rates from 0.1kbps to 125kbps, providing flexibility to optimize for speed or power usage as needed by the application.
  • Integrated Voltage Regulator: An onboard voltage regulator allows for a supply voltage range from 1.8V to 3.6V, simplifying power supply design.
  • Compact Package: The AX5042-1 comes in a small 32-pin QFN package (5x5 mm), ideal for space-constrained applications.

Applications:

The AX5042-1 is suitable for a wide array of applications, including but not limited to:

  • Smart Metering (electricity, gas, water, heat)
  • Home and Building Automation
  • Wireless Sensor Networks (WSN)
  • Industrial Control Systems
  • Remote Keyless Entry (RKE)
  • Security and Alarm Systems

With its exceptional combination of low power consumption, high sensitivity, and broad frequency support, the ON Semiconductor AX5042-1 is the go-to solution for developers looking to create efficient and reliable wireless communication systems.

You May Also Be Interested in

Qualcomm
IC RF
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess