EN
  • EN
  • DE

CAT5113LI-10

Part No CAT5113LI-10
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIGITL 10K 100TAP 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 100
Resistance (Ohms) 10k
Supply Voltage - Operating 2.5 V to 6 V
Tolerance ±20%
Temperature Coefficient (Typ) 300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 1000 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 8-PDIP
Win Source Part Number 202216-CAT5113LI-10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT5113LI-10 CAD Model

Description

The CAT5113LI-10 from ON Semiconductor is a state-of-the-art digital potentiometer designed to offer precise resistance tuning in a compact and efficient package. This versatile component can be used in a wide range of applications, from calibrating system tolerances to controlling audio signals, making it an ideal choice for designers looking for a reliable and flexible solution.

Key Features

  • Resolution: The CAT5113LI-10 provides a 7-bit, 128-position linear taper adjustment, allowing for fine-grained control over resistance values.
  • Interface: It utilizes an industry-standard I2C interface for communication, ensuring easy integration with most microcontrollers and processors.
  • Supply Voltage: The device operates over a wide supply voltage range from 2.5V to 6V, making it suitable for both low-power and standard applications.
  • End-to-End Resistance: The total end-to-end resistance for this potentiometer is 10 kΩ, which provides a broad scope for adjustment and tuning.
  • Compact Package: The CAT5113LI-10 is available in a small 8-lead TSSOP package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions.

Applications

The CAT5113LI-10 is suitable for a variety of applications, including:

  • Automated adjustments to compensate for system drift
  • Volume control in audio systems
  • Backlight adjustment for LCD displays
  • Calibration of sensors and instrumentation

Design Support

ON Semiconductor provides comprehensive design support for the CAT5113LI-10, including technical documentation, application notes, and simulation models. This ensures that engineers can quickly integrate the digital potentiometer into their designs with confidence and achieve optimal performance.

You May Also Be Interested in

Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.2730
Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $3.1721
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess