EN
  • EN
  • DE

LTC1064-1CN#PBF

Part No LTC1064-1CN#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDR LOWPASS 14-DIP / Active Filter Single SW-CAP Low Pass 8th Order 50kHz 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Cauer, Low Pass Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage ±2.37 V ~ 8 V
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 781729-LTC1064-1CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1064-1
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1064-1CN#PBF CAD Model

Description

Linear Technology LTC1064-1CN#PBF High-Speed Filter

The LTC1064-1CN#PBF from Linear Technology is a high-performance, lowpass filter designed to meet the rigorous demands of high-speed signal processing applications. This advanced filter component is an integral part of any system requiring precise signal conditioning, such as telecommunications, data acquisition, and audio processing systems.

Constructed with Linear Technology's state-of-the-art design and manufacturing techniques, the LTC1064-1CN#PBF ensures exceptional performance with its fast settling time and high signal-to-noise ratio. The filter operates with a single power supply ranging from 4.75V to 16V or dual supplies of ±2.37V to ±8V, providing designers with flexibility in various circuit configurations.

One of the standout features of the LTC1064-1CN#PBF is its clock-tunable cutoff frequency, which allows users to adjust the filter's response dynamically to suit their specific application needs. The device's cutoff frequency can be set directly by an external clock or controlled by an external voltage when used in conjunction with an optional external resistor and capacitor.

The LTC1064-1CN#PBF boasts a sharp filter roll-off, achieving an attenuation of 100dB at twice the cutoff frequency. This sharp transition band ensures minimal signal distortion and preserves the integrity of the desired signal within its passband. Additionally, the filter features low passband ripple, typically less than 0.1dB, contributing to its high-fidelity performance.

Linear Technology's LTC1064-1CN#PBF is packaged in a compact 20-pin DIP (Dual In-line Package), making it suitable for space-constrained applications. The robust design ensures reliable operation over an industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environments.

Overall, the LTC1064-1CN#PBF is a versatile and reliable component that delivers high-quality filtering capabilities, making it an excellent choice for engineers looking to enhance their signal processing systems' performance.

Key Features:

  • Single or Dual Power Supply Operation
  • Externally Adjustable Cutoff Frequency
  • Sharp Filter Roll-off
  • Low Passband Ripple
  • Compact 20-Pin DIP Package
  • Industrial Temperature Range: -40°C to 85°C

You May Also Be Interested in

Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess