Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 7.5kHz
Number of Filters 2
Filter Order 2nd
Operating Supply Voltage ±5V
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Device Package 24-PDIP
Win Source Part Number 207362-MAX260AENG
Ultra Librarian 3D Model Ultra Librarian MAX260AENG CAD Model

Description

Maxim Integrated's MAX260AENG is a high-precision, micropower operational amplifier designed for a wide range of applications that require low power consumption without sacrificing accuracy and stability. This operational amplifier is an ideal choice for battery-powered devices and portable instrumentation due to its excellent power-to-performance ratio.

Key Features

  • Low Power Consumption: The MAX260AENG is designed to operate with minimal power draw, making it suitable for battery-operated devices where power efficiency is critical.
  • High Precision: With its precision specifications, this operational amplifier delivers accurate signal amplification and processing, ensuring reliable performance in sensitive applications.
  • Wide Supply Range: The device can be powered by a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Stable with High Capacitive Loads: Stability is maintained even with high capacitive loads, which is essential for maintaining signal fidelity in complex circuits.

Applications

The MAX260AENG is versatile and can be used in numerous applications, including:

  • Portable Instrumentation
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Battery-Powered Equipment
  • Medical Devices

Technical Specifications

The MAX260AENG features several technical specifications that make it a robust choice for demanding applications:

  • Supply Voltage Range: Specified for operation from a single supply voltage.
  • Low Input Bias Current: Ensures accurate signal processing in high-impedance applications.
  • Offset Voltage: Low offset voltage reduces error in precision applications.
  • Temperature Range: Operates across a broad temperature range, suitable for industrial environments.

Maxim Integrated's commitment to quality and performance is evident in the MAX260AENG, making it a reliable component for engineers and designers seeking an operational amplifier that balances power efficiency with precision.

You May Also Be Interested in

Maxim Integrated
IC FILTER 45KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7423CUA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX294CSA+
Maxim Integrated
IC FILTER LOWPASS 8-DIP
Need more? Email Us
ECAD model for MAX7403EPA+
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7403CSA+
Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX296ESA+
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Lowest to $219.7896
ECAD model for ADMV8420ACPZ
Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291CWE+
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX7408EPA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX297CSA+

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9417 $65.9190
170+ $0.7736 $131.5120
260+ $0.7489 $194.7140
360+ $0.7244 $260.7840
465+ $0.7011 $326.0115
620+ $0.6287 $389.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention