EN
  • EN
  • DE

LTC1064CSW#PBF

Part No LTC1064CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR BUILDNG BLK QUAD 24SOIC / Active Filter Quad SW-CAP UNIV 8th Order 140kHz 24-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 4
Filter Order 8th
Operating Supply Voltage ±2.37 V ~ 8 V
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 781728-LTC1064CSW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1064
Introduction Date January 05, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1064CSW#PBF CAD Model

Description

Linear Technology LTC1064CSW#PBF High-Speed Filter

The LTC1064CSW#PBF is a high-performance, low-pass filter integrated circuit designed and manufactured by Linear Technology, a leader in the design of high-performance analog integrated circuits. This product is part of Linear Technology's LTC1064 series, which is renowned for its precision and reliability in signal processing applications.

The LTC1064CSW#PBF is a quintessential component for applications requiring noise reduction and signal conditioning. It is a 5th order, low-pass filter with a switch-capacitor design, allowing for high-frequency operation without the need for external components. The filter's cutoff frequency is easily set by a single external clock or can be synchronized to an external system clock, providing flexibility and ease of integration into a variety of systems.

This filter is characterized by its fast settling time and sharp roll-off, which makes it ideal for anti-aliasing applications, data acquisition systems, and any other scenarios where a clean signal is paramount. The LTC1064CSW#PBF offers a dynamic range of operation with a single 5V power supply, which simplifies the power design of the overall system.

The LTC1064CSW#PBF is housed in a 20-lead SW package, ensuring compactness and ease of mounting on printed circuit boards. Its robust design ensures reliable performance over the industrial temperature range, making it suitable for use in harsh environments.

Linear Technology's commitment to quality means that the LTC1064CSW#PBF is manufactured to the highest standards. The product is lead-free and RoHS compliant, which is not only beneficial for the environment but also ensures adherence to international regulations regarding hazardous substances.

In summary, the LTC1064CSW#PBF from Linear Technology is an essential component for designers looking for a high-quality, reliable, and easy-to-use low-pass filter. Its switch-capacitor architecture, flexible clocking options, and compact packaging make it an excellent choice for a wide range of signal processing applications.

You May Also Be Interested in

Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.1424 $52.1424
3+ $42.7835 $128.3505
4+ $41.4465 $165.7860
5+ $40.1096 $200.5480
7+ $38.7726 $271.4082
9+ $34.7616 $312.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess