Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Low Pass
Frequency - Cutoff or Center 5MHz
Number of Filters 3
Filter Order 6th
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1214909-MAX7432EUD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7432EUD CAD Model

Description

The MAX7432EUD from Maxim Integrated is a state-of-the-art operational amplifier designed to meet the demands of precision and low-noise applications. This high-performance op-amp is ideal for use in a wide range of electronic circuits, including medical instrumentation, sensor interfaces, and industrial control systems.

Key Features

  • Low Offset Voltage: The MAX7432EUD offers an ultra-low input offset voltage, making it suitable for applications requiring high accuracy and stability.
  • Low Noise: With its low-noise design, this operational amplifier ensures a clean signal path, minimizing the impact of unwanted interference on sensitive measurements.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product, enabling it to handle a broad range of frequencies without compromising performance.
  • Single-Supply Operation: It is capable of single-supply operation, simplifying power supply design and reducing system complexity.
  • Power-Saving Mode: The MAX7432EUD includes a power-saving mode that reduces current consumption when the amplifier is not in active use, making it ideal for battery-powered devices.

Package and Temperature Range

The MAX7432EUD is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. It operates over an extended temperature range, ensuring reliable performance in a variety of environments.

Applications

This high-precision operational amplifier is well-suited for a variety of applications, including:

  • High-precision data acquisition systems
  • Active filters and signal conditioning
  • Medical instrumentation
  • Industrial process control and automation
  • Analog-to-digital converter (ADC) drivers

With its combination of precision, low noise, and high reliability, the Maxim Integrated MAX7432EUD operational amplifier is an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC FILTER 45KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7418EUA+
Linear Technology
Low Noise, High Frequency, 8th Order Butterworth Lowpass Filter  
Need more? Email Us
ECAD model for LTC1064-2CN
Maxim Integrated
IC FILTER 57KHZ UNIV SWTCH 28DIP
Need more? Email Us
ECAD model for MAX265BCPI+
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7403CSA+
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ML6420CS-1
Maxim Integrated
IC FILTER BANDPASS PROG 24-SOIC
Need more? Email Us
ECAD model for MAX268ACWG+
Maxim Integrated
IC FILTER 20KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX281BCWE+
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $13.0239
ECAD model for LTC1063CN8
Maxim Integrated
IC FILTER 5KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7401CSA+

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.4704 $67.0560
36+ $3.6680 $132.0480
55+ $3.5534 $195.4370
76+ $3.4388 $261.3488
98+ $3.3242 $325.7716
131+ $2.9803 $390.4193
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention