EN
  • EN
  • DE

MAX291EWE+T

Part No MAX291EWE+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 25KHZ LOWPASS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 8th Order 25kHz 16-SOIC
Manufacturer Maxim Integrated
Package Reel - TR
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name MAX291
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881399-MAX291EWE+T
Ultra Librarian 3D Model Ultra Librarian MAX291EWE+T CAD Model

Description

Maxim Integrated MAX291EWE+T Programmable Universal Active Filters

The MAX291EWE+T from Maxim Integrated is a high-performance, programmable universal active filter that is designed to offer precision filtering applications in a compact and efficient package. This device is part of the MAX291 series, which is renowned for its versatility and ease of use in various signal processing environments.

Constructed with advanced CMOS technology, the MAX291EWE+T is capable of operating in low-pass, high-pass, band-pass, or notch filter configurations. This flexibility allows designers to use the same part for multiple filtering needs, streamlining the design process and reducing inventory overhead. The filter's cutoff frequencies are programmable through an external clock or by using an external resistor, providing further adaptability to a wide range of applications.

The MAX291EWE+T's filter response is of the 8th-order, which ensures a sharp roll-off and excellent selectivity. The device can be configured as a 4th-order filter with two separate filtering blocks, each programmable independently, thereby offering a dual-channel filtering option. This feature is particularly useful in stereo audio applications or when two distinct filtering profiles are required simultaneously.

With a single-supply voltage operation ranging from 4.5V to 5.5V, the MAX291EWE+T is suitable for many electronic systems, including those that run on standard 5V power rails. The device also boasts a wide dynamic range, making it an ideal choice for audio processing, data acquisition systems, anti-aliasing filters, and other signal conditioning applications.

The MAX291EWE+T is offered in a 16-pin SOIC package, which is well-suited for space-constrained applications. Its surface-mount design allows for efficient assembly in automated production environments. Additionally, the MAX291EWE+T is characterized for operation over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environmental conditions.

Overall, the Maxim Integrated MAX291EWE+T programmable universal active filter is a highly versatile and reliable solution for designers seeking a high-quality, easily configurable filter to enhance their signal processing applications.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess