Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954325-FH8065301542213
Series *
Ultra Librarian 3D Model Ultra Librarian FH8065301542213 CAD Model

Description

The Intel FH8065301542213 is a microprocessor designed for embedded systems. As part of Intel's embedded processor lineup, it aims to deliver a balance of performance and power efficiency for a variety of industrial and commercial applications. It's crucial to consult the official Intel documentation or datasheets to confirm its precise specifications and functionalities.

Applications

  • Industrial Automation: Used in control systems and automation equipment for manufacturing processes.
  • Point-of-Sale (POS) Systems: Powers the processing capabilities of retail and hospitality POS terminals.
  • Digital Signage: Drives the content and operation of digital displays in public spaces and commercial environments.
  • Medical Devices: Integrated into medical imaging equipment, patient monitoring systems, and diagnostic tools.
  • Network Appliances: Employed in routers, firewalls, and other network infrastructure devices.

Features

  • Multi-Core Processing: Offers enhanced performance through multiple processing cores, enabling simultaneous execution of tasks.
  • Integrated Graphics: Includes an integrated graphics processing unit (GPU) for display capabilities, reducing the need for a separate graphics card in some applications.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for applications where power is a constraint.
  • Embedded Lifecycle Support: Provides extended availability and support, catering to the long lifecycles of embedded systems.
  • Advanced Instruction Sets: Supports advanced instruction sets, enhancing performance in specialized workloads.

Benefits

  • Improved Performance: Multi-core architecture enables faster execution of complex tasks, improving overall system responsiveness.
  • Reduced Power Consumption: Energy-efficient design minimizes power usage, reducing operating costs and environmental impact.
  • Extended Lifespan: Embedded lifecycle support ensures long-term availability, reducing the risk of obsolescence.
  • Enhanced Reliability: Built with robust components and designed for demanding environments, ensuring reliable operation in industrial settings.
  • Cost-Effectiveness: Integrated features and energy efficiency contribute to a lower total cost of ownership.

Additional Details

The FH8065301542213 microprocessor likely utilizes a specific Intel socket type. It's important to verify socket compatibility with the intended motherboard. Its thermal design power (TDP) should be considered when selecting cooling solutions. Furthermore, it supports specific memory types (e.g., DDR4), so ensure memory compatibility for optimal performance. Consult Intel's official datasheets for detailed specifications regarding clock speeds, cache size, supported memory speeds, and other technical parameters. The embedded nature of this processor ensures that it's suitable for devices requiring longevity of availability.

You May Also Be Interested in

Altera
80386- MICROPROCESSOR, X86 ARCH
Need more? Email Us
ECAD model for NG80386SXLP33
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MC860ENCVR50D4R2
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023AXE7PQB
Microchip Technology
IC MPU SAM9X 400MHZ 217LFBGA
Need more? Email Us
ECAD model for AT91SAM9X35-CU-999
Freescale Semiconductor - NXP
IC MPU QORIQ P1 500MHZ 457TEPBGA
Need more? Email Us
ECAD model for P1023NSN5CFB
NXP / Nexperia
IC MPU MPC83XX 667MHZ PBGA689
Need more? Email Us
ECAD model for MPC8379ECVRALG
NXP / Nexperia
IC MPU I.MX6DL 1.0GHZ 624MAPBGA
Lowest to $46.6819
ECAD model for MCIMX6U5EVM10ACR
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1.0GHZ 425TEPBGA
Need more? Email Us
ECAD model for P1010NSE5FFA
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
ECAD model for LS1043ASN8KNLB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $695.9400 $695.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention