EN
  • EN
  • DE

LTC1062CSW#TRPBF

Part No LTC1062CSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 20KHZ LOWPASS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 20kHz 16-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SO
Family Name LTC1062
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879008-LTC1062CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1062CSW#TRPBF CAD Model

Description

Product Overview: LTC1062CSW#TRPBF

The LTC1062CSW#TRPBF is a high-performance, low-pass filter designed and manufactured by Analog Devices Inc., a renowned leader in precision signal processing technology. This advanced filter component is part of the LTC1062 series, which is well-known for its 5th order, low-pass Chebyshev filter characteristics, providing excellent signal filtering capabilities for a wide range of applications.

Key Features

  • Filter Type: The LTC1062CSW#TRPBF is a 5th order low-pass Chebyshev filter, offering a sharp cutoff and a well-defined passband. This makes it ideal for applications requiring precise signal processing and noise reduction.
  • Frequency Range: It operates at a frequency range that is suitable for many audio and instrumentation applications, ensuring signals are processed cleanly and without distortion.
  • No External Components Required: One of the standout features of this filter is its ease of use, as it requires no external components for operation. This simplifies circuit design and reduces the overall component count in the system.
  • Supply Voltage: The LTC1062CSW#TRPBF operates on a single 5V supply, making it compatible with a variety of digital systems and simplifying power supply design.
  • Package: It comes in a 16-lead wide body small outline package (SW), which is suitable for space-constrained applications while providing adequate thermal performance.

Applications

The LTC1062CSW#TRPBF is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Signal conditioning modules
  • Audio processing equipment
  • Instrumentation
  • Anti-aliasing filters for ADCs
  • Telecommunications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1062CSW#TRPBF is no exception. The product is designed to meet high standards of performance and reliability, ensuring that it can withstand the demands of professional environments. Additionally, the part number includes the suffix 'TRPBF,' indicating that this component is provided in tape and reel packaging and is lead (Pb) free, in compliance with RoHS standards.

In summary, the LTC1062CSW#TRPBF from Analog Devices Inc. is a superior choice for designers looking for a reliable, high-quality low-pass filter that combines performance with ease of integration into various electronic systems.

You May Also Be Interested in

Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,098 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess