EN
  • EN
  • DE

LTC1164-6CN

Part No LTC1164-6CN
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 30KHZ ELLIPTIC 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Elliptic or Bessel Low Pass Filter IC Elliptic or Bessel Low Pass 8th Order 30kHz 14-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name LTC1164
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879019-LTC1164-6CN
Ultra Librarian 3D Model Ultra Librarian LTC1164-6CN CAD Model

Description

Analog Devices Inc. LTC1164-6CN Low Power, High Performance Filter

The LTC1164-6CN, from the reputable semiconductor manufacturer Analog Devices Inc., is a high-performance, low-power CMOS 8th-order lowpass filter that is well-suited for a wide range of signal processing applications. This precision filter is part of the LTC1164 series, known for its ease of use, flexibility, and exceptional filtering capabilities.

Featuring a cutoff frequency that is factory-programmed at 65kHz, the LTC1164-6CN offers users a convenient solution without the need for external components to set the frequency, thus simplifying the design process. Its 8th-order filter topology is composed of a cascade of four 2nd-order sections, each providing a maximally flat Butterworth response, which ensures a smooth passband characteristic with minimal ripple.

One of the standout features of the LTC1164-6CN is its low power consumption, drawing just 2.5mA of supply current, making it an excellent choice for battery-powered devices and other power-sensitive applications. Additionally, the filter operates over a single supply voltage range from 2.7V to 6.5V, providing designers with the flexibility to use it in various system voltage environments.

The LTC1164-6CN is packaged in a compact 16-pin narrow DIP (Dual In-line Package), which allows for easy integration into existing designs without taking up excessive board space. This package is also conducive to socketing, enabling rapid prototyping and testing in development phases.

Other notable features of the LTC1164-6CN include its sharp roll-off and high stopband attenuation, which make it an excellent choice for applications requiring clean signal separation. The device also features a low output noise, contributing to high-quality signal processing in audio, medical, and industrial applications where maintaining signal integrity is crucial.

In summary, the LTC1164-6CN from Analog Devices Inc. is a highly versatile, low-power filter that offers designers a reliable and efficient solution for their signal processing needs. With its easy-to-use fixed frequency, low power draw, and high-performance filtering, it stands out as a top choice for engineers looking to enhance their system's signal integrity without compromising on power efficiency.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4144 $58.8288
5+ $24.1349 $120.6745
8+ $23.3807 $187.0456
11+ $22.6265 $248.8915
14+ $21.8722 $306.2108
18+ $19.6096 $352.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess