EN
  • EN
  • DE

LTC1164-8CN

Part No LTC1164-8CN
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 7KHZ ELLIPTIC 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Elliptic Band Pass Switched Capacitor Filter IC Elliptic Band Pass Switched Capacitor 8th Order 7kHz 14-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name LTC1164-8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LTC1164-8CNINACTIVE, 161-LTC1164-8CN-ND, 161-LTC1164-8CN
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879020-LTC1164-8CN
Ultra Librarian 3D Model Ultra Librarian LTC1164-8CN CAD Model

Description

Product Overview: LTC1164-8CN from Analog Devices Inc.

The LTC1164-8CN is a high-performance, low noise, eighth-order lowpass filter designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This integrated circuit is part of the LTC1164 series and is specifically engineered to provide exceptional filtering capabilities for a wide range of applications, including signal processing, data acquisition, and communications systems.

Key Features:

  • High-Order Filter: The LTC1164-8CN is an eighth-order filter, which means it provides a sharper roll-off compared to lower-order filters. This makes it highly effective in attenuating unwanted frequencies and improving signal-to-noise ratio.
  • Low Noise Design: The device is optimized for low noise performance, ensuring that the output signal retains its integrity with minimal introduction of additional noise.
  • Easy to Use: The LTC1164-8CN is designed for simplicity, requiring no external components for fixed frequency operation. This makes it a plug-and-play solution for many filtering requirements.
  • Flexibility: For applications requiring a custom filter response, the device allows for external component adjustments, enabling users to tailor the filter characteristics to specific needs.
  • Single Power Supply: Operating from a single 5V power supply, the LTC1164-8CN simplifies power management in systems that are sensitive to power supply variations.

Applications:

The LTC1164-8CN is versatile and can be used in a variety of applications where high-quality filtering is essential. Its primary uses include:

  • Anti-aliasing filters for data acquisition systems
  • Signal conditioning for telecommunications
  • Noise reduction in audio and instrumentation
  • Filtering for medical diagnostic equipment
  • Industrial process control systems

Technical Specifications:

  • Filter Type: Lowpass, Eighth-Order
  • Operating Frequency: Fixed frequency or adjustable with external components
  • Supply Voltage: 5V
  • Package: 20-Pin Narrow DIP (CN package)

The LTC1164-8CN is a testament to Analog Devices Inc.'s commitment to providing advanced solutions for complex signal processing challenges. With its high-order filtering, low noise characteristics, and ease of use, this product stands out as a top choice for engineers and designers seeking reliable and efficient filtering performance.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess