EN
  • EN
  • DE

LTC1068-25IG

Part No LTC1068-25IG
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 200KHZ SWITCH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Universal Switched Capacitor Filter IC Universal Switched Capacitor 8th Order 200kHz 28-SSOP
Manufacturer Analog Devices Inc.
Package Tube
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LTC1068
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879013-LTC1068-25IG
Ultra Librarian 3D Model Ultra Librarian LTC1068-25IG CAD Model

Description

Product Overview: LTC1068-25IG from Analog Devices Inc.

The LTC1068-25IG is a cutting-edge, low noise, universal dual channel filter building block from Analog Devices Inc., designed to cater to a wide array of signal processing applications. This high-performance integrated circuit (IC) is a testament to Analog Devices' commitment to providing solutions that enhance the precision and efficiency of electronic systems.

Key Features

  • High Precision: The LTC1068-25IG boasts a precise clock-to-filter cutoff frequency ratio, ensuring accurate signal processing across different applications.
  • Versatile Filter Configurations: This IC supports various filter configurations including lowpass, bandpass, highpass, and notch filters, providing flexibility in addressing different design requirements.
  • Low Noise Performance: With its low noise design, the LTC1068-25IG ensures the integrity of the signal is maintained, making it ideal for sensitive applications like medical instrumentation and professional audio equipment.
  • Multiple Operating Modes: It operates in several modes such as clock-tunable or pin-selectable cutoff frequencies, offering designers the convenience of adaptability in their systems.
  • High Integration: The device integrates multiple filter sections, reducing the need for external components and simplifying the overall design process.

Applications

The LTC1068-25IG is a versatile component suitable for a variety of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Professional audio equipment
  • Medical instrumentation
  • Signal conditioning modules

Technical Specifications

Some of the key technical specifications of the LTC1068-25IG include:

  • Supply Voltage: 5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 28-Lead SSOP

With its robust design and flexible functionalities, the LTC1068-25IG from Analog Devices Inc. is a superior choice for designers seeking to enhance the performance and reliability of their signal processing systems.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1557 $72.4671
6+ $19.8198 $118.9188
10+ $19.2007 $192.0070
13+ $18.5805 $241.5465
17+ $17.9614 $305.3438
22+ $16.1030 $354.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,618 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess