EN
  • EN
  • DE

LTC1069-7IS8#PBF

Part No LTC1069-7IS8#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDER LOWPASS 8SOIC / Active Filter Single Low Pass 8th Order 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Linear Phase, Low Pass Switched Capacitor
Frequency - Cutoff or Center 200kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage ±5V, 5V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781744-LTC1069-7IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1069-7
Introduction Date June 04, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1069-7IS8#PBF CAD Model

Description

The LTC1069-7IS8#PBF is a high-performance, low-power, 8th order lowpass filter designed and manufactured by Linear Technology. This filter is part of a family of filters that provide a precise, stable filtering solution for a wide range of applications including signal processing, data acquisition, and communications systems.

Key Features

  • Filter Type: The device features an 8th order, lowpass elliptic filter, which ensures excellent selectivity and low ripple in both the passband and stopband.
  • Operating Frequency: It operates at a fixed frequency, offering a 140kHz cut-off frequency that is ideal for many signal processing applications.
  • Supply Voltage: The LTC1069-7IS8#PBF operates from a single 5V supply, making it suitable for low-voltage applications and simplifying power supply design.
  • Low Power Consumption: With power consumption as low as 7.5mW, it is an excellent choice for battery-powered devices and portable equipment.
  • Packaging: The device is housed in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environments.

Applications

The LTC1069-7IS8#PBF is versatile and can be used in various applications including:

  • Anti-aliasing for ADCs
  • Reconstruction filters for DACs
  • Signal conditioning
  • Wireless communication systems
  • Medical instrumentation
  • Audio processing

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1069-7IS8#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The part number suffix 'PBF' indicates that the device is lead-free and RoHS compliant, making it suitable for use in environmentally-sensitive applications.

With its combination of features, the LTC1069-7IS8#PBF is a robust and efficient solution for designers looking for a high-quality, lowpass filter with excellent signal integrity.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7004 $71.1012
6+ $19.4465 $116.6790
8+ $18.8388 $150.7104
11+ $18.2311 $200.5421
15+ $17.6234 $264.3510
19+ $15.8003 $300.2057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 779 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess