Products specifications

Win Source Part Number WS1304746-2-2170808-4
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects- Pluggable Connectors- Pluggable Connector Assemblies
Packaging  Tray
Part Status Active
Connector Style Cage, Ganged (1 x 2) with Heat Sink
Connector Type QSFP28
Mounting Type Through Hole, Right Angle
Features EMI Shielded, Light Pipe
Termination Press-Fit
Ultra Librarian 3D Model Ultra Librarian 2-2170808-4 CAD Model

Description

QSFP28/56, Cage Assembly, Signal, Operating Temperature Range -40 – 85 °C [-40 – 185 °F], Data Rate (Max) 28 Gb/s, 2 Ports

You May Also Be Interested in

Amphenol
CONN SATA RCPT 22POS SLD SMD
Need more? Email Us
ECAD model for 10029065-001LF
Amphenol Commercial Products
ULTRA PORT SFP+ 2X1
Need more? Email Us
ECAD model for UE86-3G1420-00361
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4P SLD RA SMD / 4 Position Automotive LAN Connector Plug Connector Solder Surface Mount, Right Angle
Need more? Email Us
ECAD model for GT17H-4P-2H(B)
Molex, LLC
IPASS(TM) R/A 36CKT TH3.56 UNIV / Position Connector
Lowest to $7.2072
ECAD model for 75783-0156
Amphenol FCI
CONN SATA PLUG 7POS SLD R/A SMD
Lowest to $1.2188
ECAD model for 10089036-002JLF
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4P SLD RA SMD
Lowest to $4.1457
ECAD model for GT17HN-4DP-2H(C)(14)
Pulse
Need more? Email Us
ECAD model for SFPP-3140-L
Molex, LLC
2X4 STACKED SFP ATCA CHASSIS PCB / Position Connector
Need more? Email Us
ECAD model for 79527-5002
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 31P R/A SMD
Lowest to $1.3935
ECAD model for FX15M-31S-0.5SH

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0555 $96.1110
3+ $39.4302 $118.2906
5+ $38.1979 $190.9895
7+ $36.9658 $258.7606
8+ $35.7336 $285.8688
11+ $32.0370 $352.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 84 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention