EN
  • EN
  • DE

MAX295CWE+

Part No MAX295CWE+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting Style SMD/SMT
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 16-SOIC
Win Source Part Number 136297-MAX295CWE+
Ultra Librarian 3D Model Ultra Librarian MAX295CWE+ CAD Model

Description

Maxim Integrated MAX295CWE+ Lowpass Filter

The MAX295CWE+ from Maxim Integrated is a precision, eighth-order, lowpass, elliptic filter that significantly advances the performance of audio and data signal processing. This filter operates on a single +5V supply, making it ideal for a wide range of applications including anti-aliasing, data acquisition systems, and high-quality audio systems.

The MAX295CWE+ boasts a fixed cutoff frequency of 100kHz, providing a sharp transition band and an excellent stopband attenuation of 80dB. Its design minimizes the phase error and group delay variations, which are crucial for maintaining the integrity of the signal waveform in time-sensitive applications.

This filter component comes in a compact 16-pin SOIC package, making it suitable for space-constrained designs. The integrated filter requires no external components, which simplifies the design process and helps reduce the overall system cost and complexity. Additionally, the MAX295CWE+ features a low total harmonic distortion (THD) of 0.01%, ensuring high-fidelity signal processing.

The device also includes a shutdown mode that reduces the power consumption to 0.2µA, making it an excellent choice for battery-powered and portable devices where power efficiency is critical. With its robust design, the MAX295CWE+ operates over an extended temperature range from 0°C to +70°C, ensuring reliable performance in a variety of environmental conditions.

The MAX295CWE+ is not only a testament to Maxim Integrated's commitment to high-quality signal processing components but also a versatile solution for engineers looking to improve their system's performance with a reliable, high-precision filtering solution.

As a testament to its quality and reliability, the MAX295CWE+ is RoHS compliant, adhering to the latest environmental standards and regulations. Whether for professional audio equipment, sophisticated measurement systems, or high-performance data communication devices, the MAX295CWE+ stands as a top choice for designers seeking the best in signal filtering technology.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess