EN
  • EN
  • DE
  • IT

MAX263BCWI+

Part No MAX263BCWI+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 57KHZ SWITCHED 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX263
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 702720-MAX263BCWI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX263BCWI+ CAD Model

Description

The MAX263BCWI+ is a highly sophisticated, programmable, dual-channel, universal switched-capacitor filter from Maxim Integrated, designed to provide precision filtering for a wide range of applications. This integrated circuit (IC) is ideal for use in systems that require very sharp roll-off, high-order filtering without the need for external components.

Key Features

  • Programmable Frequency: The device allows for the programming of the center or corner frequencies directly through a serial interface, offering flexibility and ease of use in dynamic systems.
  • High Order Filtering: With the ability to implement up to 8th-order filters, the MAX263BCWI+ provides exceptional filtering capabilities, ensuring signal integrity by reducing noise and unwanted signal components.
  • Dual-Channel Operation: The dual-channel design enables simultaneous filtering of two independent audio signals, making it perfect for stereo audio applications.
  • Low Distortion: The IC features low distortion characteristics, which is critical for maintaining the quality of the audio or signal processing.
  • Wide Dynamic Range: It operates with a wide dynamic range, accommodating a variety of signal amplitudes without degradation.

Applications

The MAX263BCWI+ is versatile and can be used in numerous applications, including but not limited to:

  • Audio processing
  • Signal conditioning
  • Anti-aliasing filters for data acquisition systems
  • Waveform synthesis
  • Spectrum analysis

Technical Specifications

The device operates from a single +5V supply or dual ±5V supplies. It features a 100kHz clock input which can be driven by an external clock signal or by an on-chip oscillator. The MAX263BCWI+ is available in a wide operating temperature range, making it suitable for industrial-grade applications.

Package and Quality

The MAX263BCWI+ comes in a 28-pin wide-body SOIC package, ensuring compatibility with standard surface-mount technology (SMT) processes. Maxim Integrated ensures high-quality standards, offering reliability and performance for critical applications.

With its advanced features and robust design, the MAX263BCWI+ from Maxim Integrated stands out as a superior choice for designers looking for a high-performance, flexible filtering solution.

You May Also Be Interested in

Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.8744
Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3917 $62.7834
5+ $25.7577 $128.7885
7+ $24.9526 $174.6682
10+ $24.1476 $241.4760
13+ $23.3426 $303.4538
17+ $20.9274 $355.7658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess