Products specifications Report Issue?

Category ResistorsThrough Hole Resistors
Mfr Stackpole Electronics Inc
Series RNF
Packaging Tape & Reel (TR)
Part Status Active
Resistance 10 kOhms
Tolerance ±0.1%
Power (Watts) 0.25W, 1/4W
Composition Metal Film
Features Flame Retardant Coating, Safety
Temperature Coefficient ±50ppm/°C
Operating Temperature -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Size / Dimension 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
Number of Terminations 2
Ultra Librarian 3D Model Ultra Librarian RNF14BTC10K0 CAD Model

You May Also Be Interested in

Vishay
RES 16K OHM 0.1% 0.26W 0805
Lowest to $0.8674
ECAD model for TNPW080516K0BEEN
Stackpole Electronics Inc.
RES 1.2K OHM 5% 3/4W 2010
Need more? Email Us
ECAD model for RMCF2010JT1K20
KOA Speer
RES 24.3K OHM 1% 1/4W 1206
Lowest to $0.0305
ECAD model for RK73H2BTTD2432F
Vishay
RES SMD 1K OHM 0.1% 1/2W 0603
Lowest to $2.1651
ECAD model for PCAN0603E1001BST5
Draloric
RES 100 OHM 6W 5% AXIAL
Lowest to $1.0833
ECAD model for Z35092231000J6BC10
Vishay
RES 49.9K OHM 0.1% 0.26W 0805
Lowest to $0.5910
ECAD model for TNPW080549K9BEEA
Welwyn Components Limited
RES SMD 36.5KOHM 0.1% 1/10W 0805
Need more? Email Us
ECAD model for PCF0805R-36K5BT1
Vishay
RES 100 OHM 0.1% 0.52W 1206
Lowest to $0.3402
ECAD model for TNPW1206100RBEEA
Draloric
RES 120 OHM 1/2W 5% AXIAL
Need more? Email Us
ECAD model for SFR16S0001200JA500

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention