EN
  • EN
  • DE

MAX2507ELM

Part No MAX2507ELM
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description MAX2507 RF TRANSMITTER / RF Transmitter Antenna
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 74 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209993-MAX2507ELM
Ultra Librarian 3D Model Ultra Librarian MAX2507ELM CAD Model

Description

Maxim Integrated MAX2507ELM - High-Performance Power Management IC

The MAX2507ELM from Maxim Integrated is a cutting-edge power management integrated circuit (PMIC) designed for high-performance applications requiring efficient power regulation and management. This advanced IC is tailored for portable devices, offering a compact solution that combines multiple functions in a single package, simplifying design and conserving board space.

With its integrated features, the MAX2507ELM provides a comprehensive power management system that enhances device reliability and extends battery life. It is an ideal choice for designers looking to optimize power consumption while maintaining peak performance in their products.

Key Features:

  • Multi-Channel Operation: The MAX2507ELM includes multiple DC-DC converters and LDO regulators, allowing for simultaneous power supply to various components within the device.
  • High Efficiency: The PMIC is designed for high efficiency, which is critical for battery-operated devices, ensuring minimal power loss and heat generation.
  • Programmable Output Voltage: It offers the flexibility to program output voltage levels to match the power requirements of specific components, providing precise power delivery.
  • Low Quiescent Current: The low quiescent current feature is essential for prolonging battery life, especially in standby mode, making it suitable for portable applications.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, contributing to the overall durability and safety of the end product.
  • Small Footprint: The MAX2507ELM comes in a compact package, which is a significant advantage for space-constrained applications.

Applications:

The versatile nature of the MAX2507ELM makes it perfect for a broad range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Handsets
  • GPS Devices
  • Wearable Technology

In conclusion, the MAX2507ELM by Maxim Integrated is an exceptional PMIC that offers robust power management capabilities, high efficiency, and a compact design, making it an excellent choice for designers seeking to enhance their portable and power-sensitive applications.

You May Also Be Interested in

Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
NXP / Nexperia
Lowest to $2.6091
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,910 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess