EN
  • EN
  • DE

MAX4396EUP+T

Part No MAX4396EUP+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 85MHz
Slew Rate 500V/μs
Current - Supply 6mA
Current - Output / Channel 95mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 11V, ±2.25V ~ 5.5V
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Part Number Series MAX4396
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811276-MAX4396EUP+T
Ultra Librarian 3D Model Ultra Librarian MAX4396EUP+T CAD Model

Description

Maxim Integrated MAX4396EUP+T Operational Amplifier

The MAX4396EUP+T from Maxim Integrated is a high-performance operational amplifier that is designed to deliver precision and low power consumption in a compact package. This operational amplifier is well-suited for a wide range of applications, including sensor interfaces, active filters, and general-purpose amplification tasks. Its small footprint and efficient design make it an excellent choice for portable and battery-powered devices where space and power are at a premium.

The MAX4396EUP+T features a single-supply voltage operation, ranging from 2.85V to 5.5V, which allows for easy integration into a variety of circuit designs without the need for dual supplies. This operational amplifier boasts a low input offset voltage of just 500µV and a low input bias current, ensuring accurate signal amplification with minimal error.

With its Rail-to-Rail output capability, the MAX4396EUP+T can drive loads close to the power supply rails, maximizing the dynamic range in applications such as data acquisition systems and analog-to-digital converters. The device also offers a high slew rate and a wide bandwidth, which are critical parameters for applications requiring fast and accurate signal processing.

The MAX4396EUP+T comes in a TSSOP-16 package, which is known for its small size and low profile. This package is ideal for space-constrained applications, and its surface-mount design allows for efficient assembly in high-volume production environments.

Maxim Integrated ensures that the MAX4396EUP+T meets stringent quality and reliability standards, making it a reliable choice for industrial, medical, and consumer electronics applications. Its extended temperature range also makes it suitable for use in harsh environments.

Overall, the MAX4396EUP+T operational amplifier from Maxim Integrated stands out for its precision, low power consumption, and compact form factor, making it a versatile component for a wide array of electronic designs.

You May Also Be Interested in

NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4089 $52.9068
28+ $3.6176 $101.2928
43+ $3.5045 $150.6935
59+ $3.3915 $200.0985
77+ $3.2784 $252.4368
103+ $2.9393 $302.7479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess