EN
  • EN
  • DE

MAX2388EGC-T

Part No MAX2388EGC-T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 2.11-2.17GHZ 12QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
RF Type W-CDMA
Frequency 2.11GHz to 2.17GHz
Number of Mixers 1
Gain 17dB
Noise Figure 2.2dB
Operating Supply Current 11.7mA
Supply Voltage - Operating 2.7 V to 3.3 V
Case / Package 12-QFN (3x3)
Win Source Part Number 073461-MAX2388EGC-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2388EGC-T CAD Model

Description

Maxim Integrated MAX2388EGC-T Product Overview

The MAX2388EGC-T from Maxim Integrated is a high-performance, low-power, direct-conversion quadrature demodulator that is designed for use in wireless communication systems. This advanced component is an integral part of the RF signal chain, suitable for applications in base stations, wireless local loop, and other communication infrastructure that require precise demodulation of signal frequencies ranging from 400MHz to 2500MHz.

With its broad frequency range, the MAX2388EGC-T is highly versatile, making it an excellent choice for multi-band receivers. It boasts a low noise figure and high linearity, which are critical for maintaining signal integrity in complex modulation schemes. The demodulator's direct-conversion architecture simplifies the design of RF systems by eliminating the need for intermediate frequency (IF) stages, thus reducing the bill of materials and saving board space.

Key features of the MAX2388EGC-T include an integrated local oscillator (LO) buffer, which reduces the need for external circuitry. The device also offers a high input IP3 (third-order intercept point), which is essential for handling high-level signals without distortion. Its differential baseband outputs can be directly connected to analog-to-digital converters (ADCs) or baseband processors, streamlining the design process even further.

The MAX2388EGC-T operates over a wide supply voltage range from 2.7V to 3.3V, making it compatible with a variety of power supply standards. Additionally, it is available in a compact 36-pin CSBGA (Chip Scale Ball Grid Array) package, which is ideal for space-constrained applications.

Maxim Integrated provides comprehensive technical support for the MAX2388EGC-T, including detailed datasheets, application notes, and evaluation kits. This ensures that designers can fully leverage the capabilities of this demodulator to optimize their RF systems for performance and efficiency.

In summary, the MAX2388EGC-T from Maxim Integrated is a sophisticated and reliable component that offers a blend of performance, integration, and convenience for designers working on advanced wireless communication systems. Its robust feature set and straightforward implementation make it a strong candidate for any RF demodulation application.

You May Also Be Interested in

Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5560 $58.7880
56+ $2.0975 $117.4600
86+ $2.0316 $174.7176
118+ $1.9658 $231.9644
152+ $1.9000 $288.8000
204+ $1.7036 $347.5344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess