The NXP 74HCT1G04GW is a high-speed Si-gate CMOS device that provides the functionality of a single inverting Schmitt trigger. This integrated circuit is part of the 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic). The 74HCT1G04GW is designed to operate across a wide voltage range from 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels in various digital applications.
The device is housed in a compact SOT-353 (SC-88A) surface-mount package, which is ideal for space-constrained applications. The input of this inverter is capable of tolerating voltages up to 5.5V, even when the device is in the OFF-state, which adds to its robustness and versatility in different circuit configurations.
Key Features:
- Logic Type: Inverter with Schmitt trigger input
- Operating Voltage Range: 4.5V to 5.5V
- High Noise Immunity
- Low Power Dissipation: 10 µA (max) at 25°C
- High-Speed Performance: tPD 8 ns (typ) at VCC 5V
- Input levels compatible with TTL
- ESD protection: HBM JESD22-A114F exceeds 2000V, MM JESD22-A115-A exceeds 200V
- Multiple Package Options: SOT-353 (SC-88A)
- Complies with JEDEC standard no. 7A
The 74HCT1G04GW is an excellent choice for use in logic inversion, pulse shaping, and in circuits where signal conditioning with high noise immunity is required. Its ESD protection ensures reliability and longevity in harsh environments, and its compliance with JEDEC standards guarantees industry-level quality and interoperability.
Whether you are designing consumer electronics, industrial control systems, or complex computing hardware, the NXP 74HCT1G04GW offers a reliable and efficient solution for your inverting logic needs.