EN
  • EN
  • DE

DS1225AB-70IND+

Part No DS1225AB-70IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 64KBIT 70NS 28EDIP / NVRAM NVSRAM Parallel 64Kbit 5V 28-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Manufacturer Package 28-EDIP
Win Source Part Number 772925-DS1225AB-70IND+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1225AB
Introduction Date November 18, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1225AB-70IND+ CAD Model

Description

Maxim Integrated DS1225AB-70IND+ Nonvolatile SRAM

The Maxim Integrated DS1225AB-70IND+ is a highly reliable, 64k Nonvolatile SRAM designed to provide a convenient and robust memory solution for industrial and mission-critical applications. This particular model offers a unique combination of volatile and non-volatile memory functionality, ensuring data preservation even in the event of a power loss.

Key Features

  • Memory Size: The DS1225AB-70IND+ offers 64k of memory, which is organized as 8,192 words by 8 bits. This ample storage is ideal for applications requiring frequent and fast read/write operations with the added benefit of non-volatility.
  • Access Time: With a 70ns access time, this device provides swift data retrieval, making it well-suited for performance-intensive applications where speed is critical.
  • Nonvolatile Technology: The use of nonvolatile SRAM technology ensures that data is retained without the need for a battery backup. The integrated lithium energy source and control circuitry continuously monitor VCC for an out-of-tolerance condition. When such a condition occurs, the lithium energy source is automatically switched on and write protection is unconditionally enabled to prevent data corruption.
  • Industrial Temperature Range: This device is designed to operate reliably in extreme environments with an industrial temperature range of -40°C to +85°C, making it suitable for industrial applications that may be exposed to harsh conditions.
  • Package: The DS1225AB-70IND+ comes in a 28-pin EDIP (Encapsulated Dual In-line Package) or 300-mil SOIC (Small Outline Integrated Circuit) package, providing flexibility for various design requirements.
  • Easy Integration: The pin-compatible nature of this SRAM allows for easy integration into existing systems without the need for significant redesigns or additional components.

Applications

The DS1225AB-70IND+ is suited for a wide range of applications that require the storage and retrieval of data in a reliable and efficient manner. These applications include industrial control systems, medical equipment, data loggers, and any other system where data integrity and retention are of utmost importance.

Maxim Integrated's commitment to quality and reliability is evident in the DS1225AB-70IND+, making it a smart choice for designers looking for a dependable nonvolatile memory solution.

You May Also Be Interested in

Samsung
SRAM 16MBit
Need more? Email Us
Samsung
SRAM Chip
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Samsung
SRAM 512Kx16
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5159 $57.0954
13+ $7.8080 $101.5040
20+ $7.5640 $151.2800
28+ $7.3200 $204.9600
36+ $7.0760 $254.7360
48+ $6.3440 $304.5120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess