EN
  • EN
  • DE
  • IT

HFBR-1415PMZ

Part No HFBR-1415PMZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transmitters - Discrete
Description LOW COST HI PWR TX FO METAL ST E  /  Fiber Optic Transmitter 820nm 1.7V 100 mA ST
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Standard Package 60
HTSUS 0000.00.0000
MSL Level 1 (Unlimited)
Connector Type ST
Voltage - DC Reverse (Vr) (Max) 3.8 V
Current - DC Forward (If) (Max) 100 mA
Voltage - Forward (Vf) (Typ) 1.7V
Wavelength 820nm
Package Tube
Base Product Number HFBR-1415
Mfr Broadcom Limited
Capacitance 70 pF
Win Source Part Number 1017080-HFBR-1415PMZ
Series HFBR-14xxZ
Category Optoelectronics>Fiber Optics - Transmitters - Discrete
Ultra Librarian 3D Model Ultra Librarian HFBR-1415PMZ CAD Model

Description

HFBR-1415PMZ from Broadcom Limited is a discrete fiber-optic transmitter used in optical communication links where reliable signal transfer, electrical isolation, and EMI-resistant data transmission are important. Components in this category are commonly considered for industrial controls, instrumentation, networking subsystems, and embedded designs that use short-distance fiber connections. Engineers typically evaluate parts like HFBR-1415PMZ when copper interconnects become problematic due to noise, ground potential differences, or environmental interference. As a Broadcom fiber-optic device, it is positioned for designs that prioritize established optoelectronic sourcing and integration into proven communication architectures. The current lifecycle status for HFBR-1415PMZ is information not available from the provided input, so design teams should confirm ongoing production support directly with Broadcom Limited or authorized distribution. RoHS compliance status is also information not available based on the data supplied here. Before release to production, engineers should verify the latest datasheet, compliance certificate, and manufacturer declarations.

You May Also Be Interested in

Infineon Technologies
PHOTOTRANS DETECTOR FIBER OPTIC / Fiber Optic Transmitter 850nm
Need more? Email Us
Broadcom Limited
XMITTER FIBER OPTIC / Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Need more? Email Us
Broadcom Limited
FIBER OPTIC TX 10 MBD 650NM
Lowest to $17.9523
Broadcom Limited
TRANSMITTER / Fiber Optic Transmitter 650nm Versatile Link
Lowest to $50.4694
Broadcom Limited
XMITTER OPTICAL HI SPEED HORZ
Lowest to $10.2428
Broadcom Limited
XMITTER MOD 1300NM 125M 16DIP ST / Fiber Optic Transmitter 1300nm ST
Need more? Email Us
Broadcom Limited
XMITTER OPT VCSEL HI PERF IND ST / Fiber Optic Transmitter 850nm 2.3V 20 mA ST
Need more? Email Us
Industrial Fiberoptics
LED FIBER OPTIC 645NM RED / Fiber Optic Transmitter 645nm 2V 30 mA Connector-less
Lowest to $5.1208
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 650nm 2.1V 80 mA
Lowest to $22.4342

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1455 $54.2910
5+ $22.2733 $111.3665
7+ $21.5772 $151.0404
10+ $20.8812 $208.8120
13+ $20.1851 $262.4063
17+ $18.0970 $307.6490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,817 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess