EN
  • EN
  • DE
  • IT

MAX2681EUT-T

Part No MAX2681EUT-T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC SIGE DOWNCONV MIXER SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, ISM, PCS, WLL
Frequency 400MHz to 2.5GHz
Number of Mixers 1
Gain 14.2dB
Noise Figure 12.7dB
Secondary Attributes Down Converter
Operating Supply Current 8.7mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package SOT-23-6
Win Source Part Number 1067067-MAX2681EUT-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2681EUT-T CAD Model

Description

The MAX2681EUT-T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed for a wide range of applications, including satellite radio, GPS devices, and wireless communication systems. This versatile LNA operates over a broad frequency range, providing excellent signal amplification with minimal added noise, ensuring a clear and strong signal for your RF circuitry.

Key Features

  • Frequency Range: The MAX2681EUT-T operates within a wide frequency range, making it suitable for various applications that require reliable RF performance.
  • Low Noise Figure: With its low noise figure, this amplifier significantly improves signal-to-noise ratio, which is critical for maintaining the integrity of the received signal.
  • High Gain: The device provides a high gain level, which boosts the signal strength without requiring additional components, simplifying design and reducing system costs.
  • Power Efficiency: Designed with power efficiency in mind, the MAX2681EUT-T consumes minimal power, making it ideal for battery-operated devices where power conservation is paramount.
  • Small Form Factor: The compact SOT23-6 package allows for integration into space-constrained designs, without compromising on performance.

Applications

The versatility of the MAX2681EUT-T LNA makes it an excellent choice for a variety of applications. It is particularly well-suited for use in:

  • Satellite radio receivers where clear signal reception is crucial.
  • GPS devices requiring consistent and reliable signal amplification for accurate positioning.
  • Wireless communication systems where maintaining signal integrity is essential for data transmission.

Technical Specifications

The MAX2681EUT-T is engineered to meet the demands of modern RF systems, offering specifications that include:

  • Supply Voltage Range: 2.7V to 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SOT23-6

With its robust design and exceptional performance, the MAX2681EUT-T from Maxim Integrated stands out as a superior choice for designers looking to enhance their RF applications with a reliable and efficient low-noise amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3015 $52.8240
33+ $3.0926 $102.0558
51+ $2.9881 $152.3931
72+ $2.7792 $200.1024
94+ $2.6747 $251.4218
117+ $2.5702 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess