EN
  • EN
  • DE

MAX2034CTM+

Part No MAX2034CTM+
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description Quad-Channel, Ultra-Low-Noise Amplifier with Digitally Programmable Input Impedance | IC RF AMP SONAR 70MHZ 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Frequency 70MHz
P1dB 3dBm
Gain 19dB
Noise Figure 2.2dB
RF Type SONAR
Supply Voltage (V) 4.75V ~ 5.25V
Supply Current 46.5mA ~ 54.5mA
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Win Source Part Number 1212591-MAX2034CTM+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2034CTM+ CAD Model

Description

The MAX2034CTM+ is a high-performance, fully integrated, multi-channel mixer with an on-chip LO switch from Maxim Integrated. Designed for demanding RF applications, this device is ideal for base stations, wireless infrastructure, and other high-frequency communication systems.

Key Features

  • Integrated Mixer Design: This product incorporates multiple mixers in a single package, reducing external component count and simplifying design.
  • High Linearity: The MAX2034CTM+ boasts exceptional linearity, making it suitable for complex modulation schemes required in modern communication systems.
  • Low Noise Figure: With a low noise figure, this mixer maintains signal integrity, ensuring high-quality signal conversion.
  • Wide Frequency Range: The device supports a broad range of frequencies, offering flexibility in various RF applications.
  • Integrated LO Switch: The on-chip LO (Local Oscillator) switch allows for seamless LO signal routing, enhancing the mixer's versatility.
  • Compact Package: Housed in a compact 48-pin TQFN package, the MAX2034CTM+ saves valuable board space.

Applications

  • Cellular Base Stations
  • Wireless Infrastructure
  • Point-to-Point Radio Links
  • Military Communication Systems
  • Other RF and IF Applications

Technical Specifications

Parameter Value
Frequency Range 400MHz to 4000MHz
Conversion Gain 8.7dB
IP3 25.5dBm
Noise Figure 9.8dB
Package Type 48-TQFN

The MAX2034CTM+ from Maxim Integrated is a testament to the company's commitment to providing advanced solutions for the ever-evolving needs of the RF and microwave industry. Its integration, performance, and versatility make it a top choice for designers looking to optimize their RF systems.

You May Also Be Interested in

NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.0993 $114.1986
3+ $46.8507 $140.5521
4+ $45.3866 $181.5464
6+ $43.9226 $263.5356
7+ $42.4585 $297.2095
10+ $38.0663 $380.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 671 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess