Products specifications

Category RF and Wireless - RF Amplifiers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
Frequency 1GHz ~ 4GHz
P1dB 22.9dBm
Gain 17.8dB
Noise Figure 0.98dB
RF Type CDMA, LTE, W-CDMA
Voltage - Supply 6V
Current - Supply 150mA
Test Frequency 4GHz
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number MML25231
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.33.0001
Win Source Part Number 1345919-MML25231HT1
Ultra Librarian 3D Model Ultra Librarian MML25231HT1 CAD Model

Description

The MML25231HT1 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-frequency and power-efficient components. This advanced device is specifically engineered for broadband commercial and industrial applications with frequencies ranging up to 2500 MHz.

Key Features

  • Frequency Range: The MML25231HT1 operates effectively across a broad range of frequencies, making it highly versatile for various applications.
  • High Output Power: With its ability to deliver exceptional power output, this transistor is suitable for high-power applications, ensuring reliable performance even under demanding conditions.
  • Efficiency: The device is designed with energy efficiency in mind, providing a cost-effective solution by reducing operational costs over time.
  • Thermal Performance: The MML25231HT1 boasts superior thermal performance, which contributes to its overall reliability and longevity.
  • Ruggedness: This LDMOS transistor is built to withstand harsh environments and conditions, ensuring consistent performance and durability.

Applications

The versatility of the MML25231HT1 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Broadband RF power amplifiers
  • Industrial, scientific, and medical (ISM) applications
  • Commercial aerospace and defense systems
  • Radio and VHF TV broadcast transmitters
  • Mobile radio base stations

Technical Specifications

The MML25231HT1 is built with the following technical specifications that make it a robust and reliable component for high-power RF applications:

  • Supply Voltage: 28 V
  • Power Gain: 18 dB (typical)
  • Efficiency: Up to 35%
  • Integrated ESD protection
  • Excellent thermal stability
  • Capable of handling 10:1 VSWR @ 32 Vdc, 960 MHz, 180 Watts CW output power

With its combination of high performance, efficiency, and ruggedness, the MML25231HT1 from NXP Semiconductors is an excellent choice for designers and engineers looking to enhance their RF power solutions.

You May Also Be Interested in

Mini-Circuits
IC AMP 5G 22GHZ-43.5GHZ 12MCLP
Lowest to $103.4880
ECAD model for TSS-44+
Skyworks Solutions Inc.
IC AMP DVR 250-2500MHZ SOT89-3
Lowest to $6.2791
ECAD model for SKY65009-70LF
NXP / Nexperia
IC AMP CELL 900MHZ-4.3GHZ SOT89A / RF Amplifier IC Cellular, WCDMA 900MHz ~ 4.3GHz SOT-89A
Need more? Email Us
ECAD model for MMG30301BT1
Analog Devices Inc.
Industrial Sensors | IC AMP VSAT 24GHZ-43.5GHZ 16SMT
Lowest to $984.8485
ECAD model for HMC1040LP3CE
Analog Devices Inc.
GaAs PHEMT MMIC MEDIUM POWER AMPLIFIER, 6.5 - 13.5 GHz | IC AMP GP 6.5GHZ-13.5GHZ 16SMT
Lowest to $89.6970
ECAD model for HMC441LP3E
ON Semiconductor
IC MMIC AMP WIDEBAND MCPH6
Lowest to $0.5955
ECAD model for SMA3103-TL-E
Nisshinbo Micro Devices Inc.
IC AMP GALIL 1.575/1.602GHZ MOD
Lowest to $0.8290
ECAD model for NJG1159PHH-TE1
Maxim Integrated
IC RF AMP 698MHZ-2.8GHZ 64QFN / RF Amplifier IC 698MHz ~ 2.8GHz 64-QFN (9x9)
Lowest to $104.9886
ECAD model for SC1889A-00B00E
Texas Instruments
IC AMP CELLULAR 40MHZ-4GHZ 8WSON
Lowest to $1.7287
ECAD model for TRF37C75IDSGR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention