EN
  • EN
  • DE

TMS320LF2401AVFAR

Part No TMS320LF2401AVFAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 13
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 055303-TMS320LF2401AVFAR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320LF2401AVFAR CAD Model

Description

Product Overview: TMS320LF2401AVFAR by Texas Instruments

The TMS320LF2401AVFAR is a high-performance, 16-bit digital signal processor (DSP) from the renowned Texas Instruments TMS320 series, designed specifically for applications requiring efficient, low-power signal processing capabilities. This DSP is an ideal choice for a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • High-Performance DSP Core: The TMS320LF2401AVFAR boasts a 16-bit fixed-point DSP core capable of executing up to 20 million instructions per second (MIPS) at a clock rate of 40 MHz, providing robust computational power for complex algorithms.
  • Integrated Peripherals: This DSP comes equipped with a variety of on-chip peripherals, including an analog-to-digital converter (ADC), a serial communication interface (SCI), and a CAN (Controller Area Network) module, facilitating easy integration into various system designs.
  • Memory: It features 4KB of RAM and 32KB of flash memory, allowing for efficient program and data storage.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the TMS320LF2401AVFAR offers a low-power mode and a power-down mode to minimize energy usage when full performance is not required.
  • Pulse Width Modulation (PWM) Outputs: The inclusion of six PWM outputs makes this DSP an excellent choice for motor control applications, enabling precise control over motor speeds and positioning.

Applications

The versatility of the TMS320LF2401AVFAR allows it to be used in a diverse array of applications, including:

  • Motor Control (AC Induction, Brushless DC, and Stepper Motors)
  • Power Supplies and Converters
  • Intelligent Sensing and Monitoring Systems
  • Automotive Control Systems
  • Industrial Automation and Process Control

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TMS320LF2401AVFAR is no exception. It is designed to meet the rigorous standards of industrial and automotive applications, ensuring reliable performance in even the most demanding environments.

Ordering Information

The TMS320LF2401AVFAR is available in a 48-pin LQFP (Low-profile Quad Flat Package) and is supported by Texas Instruments' comprehensive technical documentation and development tools. For detailed specifications and ordering information, please refer to the official Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3961 $56.3766
12+ $8.8015 $105.6180
18+ $8.5041 $153.0738
26+ $7.9094 $205.6444
33+ $7.6121 $251.1993
42+ $7.3147 $307.2174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess