EN
  • EN
  • DE

SN65EL16DGKR

Part No SN65EL16DGKR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/1 8VSSOP / 0/1 Receiver 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Receiver
Number of Drivers/Receivers 0/1
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 65EL16
Other Names TEXTISSN65EL16DGKR,2156-SN65EL16DGKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261365-SN65EL16DGKR
Ultra Librarian 3D Model Ultra Librarian SN65EL16DGKR CAD Model

Description

Product Overview: SN65EL16DGKR by Texas Instruments

The SN65EL16DGKR is a high-speed differential line receiver designed by Texas Instruments, renowned for its precision and reliability in processing digital signals. This device is a part of the industry-leading SN65 series, which is engineered to provide exceptional performance in demanding applications.

Encapsulated in an 8-pin VSSOP (DGK) package, the SN65EL16DGKR offers a compact footprint suitable for space-constrained applications. Its design is optimized for differential signal processing, which is crucial for minimizing noise and preserving signal integrity over long distances or in electrically noisy environments.

The receiver operates over a wide range of supply voltages, from 3.3V to 5V, making it versatile for various system designs. It has a typical input hysteresis of 50 mV, which enhances its performance in the presence of small noise signals, ensuring stable output transitions.

With a maximum data rate of 3.6 Gbps, the SN65EL16DGKR is well-suited for high-speed data transmission applications, including telecommunications, data acquisition systems, and high-speed networks. Its fast propagation delay and rise/fall times contribute to its high-speed capabilities, making it an excellent choice for applications requiring quick response times.

The operating temperature range of this device extends from -40°C to 85°C, allowing it to function reliably in a variety of environmental conditions. Safety and signal integrity are further enhanced by its fail-safe feature, which ensures the receiver output remains in a high state if the inputs are left open or are undriven.

The SN65EL16DGKR also includes a power-down feature that significantly reduces power consumption when the device is not in active use. This makes it an energy-efficient option for modern electronic systems where power management is critical.

In summary, the SN65EL16DGKR from Texas Instruments is a robust and high-performance differential line receiver that offers a blend of speed, precision, and energy efficiency, making it an ideal component for a wide range of high-speed digital applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess