EN
  • EN
  • DE

UCC2818PWG4

Part No UCC2818PWG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRL AVERAGE CURR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 213681-UCC2818PWG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2818PWG4 CAD Model

Description

The UCC2818PWG4 from Texas Instruments is a versatile Power Factor Correction (PFC) controller integrated circuit designed for use in a wide range of applications that require improved power factor and reduced harmonic distortion. This advanced controller is engineered to provide efficient power management and is housed in a 16-pin TSSOP package, making it suitable for compact power supply designs.

Key Features

  • Wide Supply Voltage Range: The UCC2818PWG4 operates over a broad supply voltage range, accommodating various input voltages and ensuring compatibility with a wide array of power systems.
  • Programmable Switching Frequency: Users can set the operating frequency of the controller to meet specific application requirements, optimizing the performance of the power supply.
  • Low Start-Up and Operating Current: This controller is designed for efficiency, with a low start-up current and a low operating current to minimize power consumption during both start-up and steady-state operation.
  • Peak Current Mode Control: The peak current mode control provides excellent transient response, simplifying the design of the control loop and enhancing the overall system stability.
  • Soft Start: The built-in soft start function reduces stress on the power supply during start-up, extending the life of the components and improving system reliability.
  • Feedforward Line Regulation: This feature improves the line regulation and reduces the input line current distortion by compensating for changes in the input voltage.
  • Over-Voltage Protection: The UCC2818PWG4 includes over-voltage protection to safeguard the power supply and the load from potential damage due to excessive voltage conditions.

Applications

The UCC2818PWG4 is ideal for a variety of applications that demand high efficiency and low harmonic distortion, such as:

  • AC-DC power supplies for desktop and server computers
  • Telecommunications power systems
  • Industrial power systems
  • Consumer electronics
  • Lighting systems

With its advanced features and robust design, the UCC2818PWG4 is a powerful solution for designers looking to enhance the power factor and efficiency of their power supply systems while maintaining a compact form factor.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess