EN
  • EN
  • DE

LTC5569IUF#TRPBF

Part No LTC5569IUF#TRPBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 300MHZ-4GHZ DWN 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type General Purpose
Frequency 300MHz to 4GHz
Number of Mixers 2
Gain 2dB
Noise Figure 11.7dB
Secondary Attributes Down Converter
Operating Supply Current 180mA
Supply Voltage - Operating 3.3V
Case / Package 16-QFN (4x4)
Win Source Part Number 127068-LTC5569IUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC5569IUF#TRPBF CAD Model

Description

The LTC5569IUF#TRPBF is a high-performance dual active downconverting mixer from Linear Technology, designed to provide excellent frequency conversion from RF to IF with a broad frequency range and enhanced linearity. This device is an ideal choice for demanding wireless applications such as cellular base stations, software-defined radios, and wireless infrastructure equipment.

Key Features:

  • Wide RF Frequency Range: The LTC5569IUF#TRPBF is capable of operating over a wide RF frequency range, making it versatile for various applications.
  • High Linearity: It offers outstanding IIP3 performance, which is crucial for maintaining signal integrity and reducing distortion in complex signal environments.
  • Low Noise Figure: The mixer's low noise figure contributes to a high-quality signal conversion, ensuring minimal addition of noise during the mixing process.
  • Integrated LO Buffer: An integrated LO buffer simplifies the design by reducing the need for external components.
  • Dual Mixer Design: The dual mixer configuration allows for simultaneous processing of two signals, increasing system throughput and efficiency.
  • Temperature Range: It is specified for operation from –40°C to 105°C, accommodating a wide range of environmental conditions.

Applications:

The LTC5569IUF#TRPBF is suitable for a variety of applications, including but not limited to:

  • Cellular Base Stations
  • Wireless Infrastructure
  • Point to Point Systems
  • Software-Defined Radios

Package and Quality:

This product is offered in a compact QFN package and is part of the tape and reel packaging (TRPBF), facilitating efficient assembly for high-volume production. It adheres to Linear Technology's high-quality standards, ensuring reliability and performance consistency.

With its robust feature set and flexible design, the LTC5569IUF#TRPBF dual active downconverting mixer is engineered to meet the needs of advanced RF systems, offering a combination of performance and convenience that makes it a standout choice for designers looking to optimize their signal chain.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $8.7780

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess