EN
  • EN
  • DE

SN74ABT534ANSR

Part No SN74ABT534ANSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 175 MHz
Max Propagation Delay @ V, Max CL 6.7ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 250 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.209", 5.30mm Width)
Base Product Number 74ABT534
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-SN74ABT534ANSR,SN74ABT534ANSRE4-ND,SN74ABT534ANSRG4-ND,TEXTISSN74ABT534ANSR,SN74ABT534ANSRE4,2156-SN74ABT534ANSR-TITR-ND,SN74ABT534ANSRG4
Standard Package 2,000
Win Source Part Number 1094799-SN74ABT534ANSR
Ultra Librarian 3D Model Ultra Librarian SN74ABT534ANSR CAD Model

Description

The SN74ABT534ANSR is a high-performance, octal D-type flip-flop with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the ABT family, known for its advanced bi-CMOS technology that offers both the high-speed operation of bipolar with the low power consumption of CMOS. The SN74ABT534ANSR is specifically crafted to deliver exceptional performance in a wide range of applications that require the capture and storage of data.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Output Type: 3-State
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOP-20

Applications

The versatile nature of the SN74ABT534ANSR allows it to be used in various applications, including:

  • Memory storage and retrieval systems
  • Bus-oriented systems and data highways
  • Industrial controls
  • Data processing
  • Communication systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ABT534ANSR is no exception. This device is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from Texas Instruments products.

Environmental Compliance

The SN74ABT534ANSR complies with various environmental standards, including RoHS (Restriction of Hazardous Substances), providing assurance that it is manufactured with both environmental consciousness and user safety in mind.

With its robust feature set and Texas Instruments' reputation for quality, the SN74ABT534ANSR is an excellent choice for designers looking for a reliable and efficient octal flip-flop for their digital systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6832 $51.2400
180+ $0.5606 $100.9080
280+ $0.5431 $152.0680
385+ $0.5256 $202.3560
495+ $0.5081 $251.5095
660+ $0.4555 $300.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,158 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess